Festo Corporation Manifold subbase with 90° connections NAW-3/4-4E-ISO

Description
manifold sub-base with 90° connections NAW-3/4-4E-ISO Connections at side. Conforms to standard=ISO 5599-1, Product weight=1550 g, Auxiliary pilot air port 12/14=G1/8, Pneumatic connection, port 2=G3/4, Pneumatic connection, port 4=G3/4
Request a Quote Datasheet
Description
manifold sub-base with 90° connections NAW-3/4-4E-ISO Connections at side. Conforms to standard=ISO 5599-1, Product weight=1550 g, Auxiliary pilot air port 12/14=G1/8, Pneumatic connection, port 2=G3/4, Pneumatic connection, port 4=G3/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manifold subbase with 90° connections - NAW-3/4-4E-ISO - Festo Corporation
Islandia, NY, United States
Manifold subbase with 90° connections
NAW-3/4-4E-ISO
Manifold subbase with 90° connections NAW-3/4-4E-ISO
manifold sub-base with 90° connections NAW-3/4-4E-ISO Connections at side. Conforms to standard=ISO 5599-1, Product weight=1550 g, Auxiliary pilot air port 12/14=G1/8, Pneumatic connection, port 2=G3/4, Pneumatic connection, port 4=G3/4

manifold sub-base with 90° connections NAW-3/4-4E-ISO Connections at side. Conforms to standard=ISO 5599-1, Product weight=1550 g, Auxiliary pilot air port 12/14=G1/8, Pneumatic connection, port 2=G3/4, Pneumatic connection, port 4=G3/4

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number NAW-3/4-4E-ISO
Product Name Manifold subbase with 90° connections
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Connection block - CPE10-PRS-1/4-7-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Maximum Pressure -13 to 145 psi (-9.15 to 102 m H2O)
View Details
Connection block - MHP2-PR4-5 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
View Details
Pressure regulating valve manifold - LRB-1/2-D-7-O-K4-MIDI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 3/8"; 1/2"
Body Material Die-cast zinc
View Details
Connection block - CPX-AB-8-M8X2-4POL - Festo Corporation
Specs
Application General Purpose
Body Material Acetal; PA PC
View Details
2 suppliers