Festo Corporation Datasheets for Electric Valve Actuators
Electric valve actuators mount on valves which, in response to a signal, automatically move to a desired position using an outside power source. Single-phase or three-phase AC or DC motors drive a combination of gears to generate the desired torque level.
Electric Valve Actuators: Learn more
| Product Name | Notes |
|---|---|
| Ball valve actuator unit with double-acting quarter turn actuator DAPS Brass ball valve NAMUR port pattern for solenoid valves/sensor boxes to VDI/VDE 3845 Flow is fully opened or closed in... | |
| Compact universal valve Pneumatically actuated High flow rate relative to its size In-line valves can be used as individual valves or manifold valves Can be combined on manifold rail with... | |
| Functionality assignable via Motion app | |
| Suitable for process automation, for applications in the chemical and petrochemical industries Suitable for outdoor use under harsh, dusty ambient conditions Especially suitable for quarter turn actuators thanks to NAMUR... | |
| Universal valve, sturdy and durable Pneumatically actuated Can be used as individual valves or manifold valves VTUS |