Festo Corporation Common supply manifold PAL-1/4-2-B

Description
supply manifold PAL-1/4-2-B Assembly position=Any, Max. number of valve positions=2, Product weight=230 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G1/2
Request a Quote Datasheet
Description
supply manifold PAL-1/4-2-B Assembly position=Any, Max. number of valve positions=2, Product weight=230 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G1/2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common supply manifold - PAL-1/4-2-B - Festo Corporation
Islandia, NY, United States
Common supply manifold
PAL-1/4-2-B
Common supply manifold PAL-1/4-2-B
supply manifold PAL-1/4-2-B Assembly position=Any, Max. number of valve positions=2, Product weight=230 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G1/2

supply manifold PAL-1/4-2-B Assembly position=Any, Max. number of valve positions=2, Product weight=230 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G1/2

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number PAL-1/4-2-B
Product Name Common supply manifold
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Connection block - CPE10-3/2-PRS-1/4-10 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
Temperature Range 23 to 122 F (-5 to 50 C)
View Details
Branching module - MS4-FRM-1/4-Y - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Aluminum; Die-cast aluminum
Liquid Flow 1214 GPM (4600 L/min)
View Details
2 suppliers
Connection block - CPE14-3/2-PRS-3/8-7 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 3/8"
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
View Details
Branching module - FRM-Y-D-MINI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Aluminum; Die-cast aluminum
Liquid Flow 871 GPM (3300 L/min)
View Details