Festo Corporation Datasheets for Grippers

Grippers activate jaws or fingers to pick up, hold, or move work pieces in an automated or robotic system.
Grippers: Learn more

Product Name Notes
For a strong performance: the compact, flat and cost-effective HPPF parallel grippers. The long service life and high repeat accuracy are the result of the integrated, maintenance-free ball bearing guide...
gripper jaw blank BUB-HGDT-25- suitable for HGDT 3-point gripper. Size=25, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=5 - 60 °C, Product weight per gripper jaw=10...
gripper jaw blank BUB-HGDT-35- suitable for HGDT 3-point gripper. Size=35, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=5 - 60 °C, Product weight per gripper jaw=22...
gripper jaw blank BUB-HGDT-40- suitable for HGDT 3-point gripper. Size=40, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=5 - 60 °C, Product weight per gripper jaw=60...
gripper jaw blank BUB-HGDT-50- suitable for HGDT 3-point gripper. Size=50, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=5 - 60 °C, Product weight per gripper jaw=112...
gripper jaw blank BUB-HGDT-63- suitable for HGDT 3-point gripper. Size=63, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=5 - 60 °C, Product weight per gripper jaw=222...
The powerful, compact and versatile electric gripper HEPP is suitable for a wide range of workpieces in electrical systems or applications without compressed air. It is also optimized for the...
11 sizes for gripping diameter from 8 to 85 mm Direction of movement: bellows upwards or downwards Different bellows materials: EPDM or silicone Air connection on the side or from...
Combination of parallel gripper and swivel module Swivel angle infinitely adjustable Precise end stop with elastic cushioning or integrated shock absorber
Double-acting piston actuator High gripping force with compact size Self-centering Suitable for external and internal gripping With protective dust cap for use in dusty environments (protection class IP54) Max. repetition...
Electric version of the pneumatically actuated parallel gripper DHPS Ideal for use as a front-end actuator thanks to its low dead weight Controller-free actuation using digital signals Adjustable gripping force...
Heavy-duty, precision T-slot guide for gripper jaws High gripping force with compact size Max. repetition accuracy Wide range of options for mounting on actuator units
High-precision gripper jaw guide Suitable for external and internal gripping Very flexible thanks to versatile attachment, mounting, and application options
Ideal for small objects in laboratory automation Infinite electric rotation and electric or pneumatic gripping
Ideal for very harsh environments Precise gripping even at high torque load Max. gripping force with optimum installation space/force ratio 8 sizes with up to 40 mm total stroke Repetition...
Ideally suited to transporting thin, extremely delicate and brittle workpieces Minimized workpiece contact, gentle workpiece handling Low energy costs thanks to minimized air consumption The ideal solution for minimal contact...
Improved gripper jaw guide Slotted guide Internal fixed throttling, does away with the need for external throttling in 90% of applications Max. repetition accuracy Wide range of options for mounting...
Lateral gripper jaw support for high torque loads Self-centering Gripper jaw centering options Max. repetition accuracy
Micro gripper: compact, handy design Mounting options with clamping spigot, with flange mounting, with Z stroke compensation Versatile thanks to externally adaptable gripper fingers
Micro gripper: compact, handy design Versatile thanks to externally adaptable gripper fingers Mounting options with clamping spigot, with flange mounting, with Z stroke compensation
Precise gripping with centric movements despite high torque loads Ideal for very harsh environments 5 sizes with up to 12 mm stroke/jaw Repetition accuracy of 0 … 0.05 mm
Secure gripping thanks to precise, polished plain-bearing guides Gripping force backup via compression springs holds the gripped workpiece securely in the event of pressure failure Compression spring also boosts the...
Self-adapting to different workpiece shapes Adaptive gripper fingers for gentle and flexible gripping, using the Fin Ray Effect® modelled on a fish tail fin For workpiece diameters from 6 to...
Space-saving, high forces and torques Controlled, precise, and centered gripping Long stroke: long guide length for the gripper jaws Suitable for external and internal gripping Opening stroke can be adjusted...
Sturdy and powerful With T-slot guide Suitable for external and internal gripping Gripper jaw guide protected by sealing air against dust High-force variant available
Synchronous movement of the gripper jaws With T-slot guide Suitable for external and internal gripping Gripper jaw guide protected by sealing air against dust High-force variant available