Festo Corporation Datasheets for Pneumatic Fittings

Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) lines and systems.
Pneumatic Fittings: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
blanking plate CPV10-RZP For valve terminal CPV. Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance...
blanking plate CPV14-RZP For valve terminal CPV. Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance...
blanking plate CPV18-RZP For valve terminal CPV. Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance...
elbow fitting LJK-1/4-I/I with air connection at side for suction cup, rotatable 360° Assembly position=Any, Operating pressure=-0,95 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [-:-:-], Ambient temperature=-10...
elbow fitting LJK-1/8-I/I with air connection at side for suction cup, rotatable 360° Assembly position=Any, Operating pressure=-0,95 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [-:-:-], Ambient temperature=-10...
elbow fitting LJK-M5-I/I with air connection at side for suction cup, rotatable 360° Assembly position=Any, Operating pressure=-0,95 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [-:-:-], Ambient temperature=-10...
protective conduit fitting EASA-H1-20-PG16 Size=20, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 60 °C, Materials note=(* Free of copper and PTFE, * Conforms to...
protective conduit fitting EASA-H1-25-PG21 Size=25/32, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 60 °C, Materials note=(* Free of copper and PTFE, * Conforms to...
Aluminum, stainless steel With sealing ring
Assembling and disassembling without tools Sturdy, air-tight connection
Barbed hose fitting with or without sealing ring Tubing clip to DIN 3017 Operating medium compressed air, vacuum Brass or aluminum, steel
Brass or aluminum Reducing nipple Elbow Sleeve Double nipple Distributor Elbow fitting T-fitting Adapter Operating medium compressed air, vacuum
Bulkhead quick connector Sealing cap for plastic tube fittings and barbed fittings Multiple distributor Union nut for CK tube fitting Operating media: compressed air, vacuum, (water) Aluminum, steel, POM, or...
For pipes PQ-PA, PQ-AL and tubing PAN and PUN Operating media: compressed air, vacuum, liquid media POM
Installation kit Junction box Adapter connector Pneumatic fitting Lock nut Protective conduit connector Y-distributor Polymer, polyamide, nickel-plated brass
Maximum corrosion resistance (corrosion resistance class CRC 4 to Festo standard 940 070) and chemical resistance Food-safe; see www.festo.com/sp/crq s -> "Certificates" tab Operating media: compressed air, vacuum, (water) Stainless...
Maximum corrosion resistance (corrosion resistance class CRC 4 to Festo standard 940 070) and chemical resistance Operating medium compressed air, vacuum Stainless steel
Multiple distributor consisting of hollow bolt VT and ring piece LK or TK With two to six outlets and one common air feed Operating medium compressed air, vacuum Galvanized steel...
Nickel-plated brass, PP Quick coupling for standard applications without safety function With external or internal thread or with barbed fitting or quick connector Shut off at one or both ends...
Nickel-plated brass Sleeve Extension Double nipple Reducing nipple L-, T-, Y-, or X-fitting Operating medium compressed air, vacuum
Polymer, brass For max. 22 lines Used as control cabinet outlets Operating medium compressed air, vacuum
POM, aluminum, brass Multi-plug, multi-socket Terminal plug and terminal socket Operating medium compressed air, vacuum
Stainless steel design Food-safe, see www.festo.com/sp/npc k -> "Certificates" tab Fulfills all Clean Design requirements Straight Operating media: compressed air, vacuum, water
Straight shape, T-shape, L-shape, Y-shape Operating medium compressed air, vacuum Brass, POM, aluminum, or stainless steel

Next >>