Festo Corporation Datasheets for Air Flow Sensors
Air velocity flow sensors measure air velocity or volume flow using insertion probes or capture hoods.
Air Flow Sensors: Learn more
| Product Name | Notes |
|---|---|
| Air flow sensor with integrated digital display With unidirectional flow input Mounting: H-rail mounting, wall or surface mounting Certification: C-Tick | |
| Cooling circuit monitoring, leakage, or line break monitoring, process water monitoring, fill level monitoring Input connection: clamped terminal connection DN15, DN20, barbed hose fitting 13 mm, internal thread G1/2, G3/4,... | |
| Process, compressed air, forming gas and pneumatic object monitoring, parts handling of ultra-small parts, leak test Compact design 20x58 mm Clear 2-line display Mounting: H-rail mounting, wall or surface mounting,... | |
| Stand-alone device or combined with MS series air preparation units Supplies absolute flow information and accumulated air consumption measurements Covers large measuring range with great precision thanks to high dynamic... |