Festo Corporation Datasheets for Mechanical Seals

Mechanical seals including mechanical face seals, bellows, gas seals, and cartridge seals.
Mechanical Seals: Learn more

Product Name Notes
8
assortment of seals VABD-P12-S-P30 Corrosion resistance classification CRC=3 - High corrosion stress, Materials note=Conforms to RoHS, Material seals=NBR
cable seal NEAU-KD-P4-A1-P5 Product weight=4 g, Container size=5, Ambient temperature=-40 - 85 °C, Storage temperature=-40 - 85 °C, Materials note=Conforms to RoHS
end cap VABD-S4-E-C For valve terminals VTSA and VTSA-F. Corrosion resistance classification CRC=0 - No corrosion stress
rotary shaft seal EASS-RS-T-A-4P-15-30 -B7 Corrosion resistance classification CRC=4 - Very high corrosion stress, Product weight=13,3 g, Materials note=Conforms to RoHS, Material sealing ring=PTFE
seal cartridge VAVC-Q2-M22C-15-E Nominal diameter DN=15, Food-safe=See Supplementary material information, Storage temperature=6 - 8 °C, Material shut-off element=EPDM
seal cartridge VAVC-Q2-M22U-15-E Nominal diameter DN=15, Food-safe=See Supplementary material information, Storage temperature=6 - 8 °C, Material shut-off element=EPDM, Materials note=Conforms to RoHS
seal cartridge VAVC-Q2-M22U-15-N Nominal diameter DN=15, Storage temperature=6 - 8 °C, Material shut-off element=NBR, Materials note=Conforms to RoHS
seal cartridge VAVC-Q2-M22U-15-S1 Nominal diameter DN=15, Food-safe=See declaration of conformity, Storage temperature=0 - 25 °C, Material shut-off element=VMQ (silicon), Materials note=(* Contains PWIS substances, * Conforms to RoHS)
seal cartridge VAVC-Q2-M22U-25-E Nominal diameter DN=25, Storage temperature=6 - 8 °C, Material shut-off element=EPDM, Materials note=Conforms to RoHS
seal cartridge VAVC-Q2-M22U-25-N Nominal diameter DN=25, Storage temperature=6 - 8 °C, Material shut-off element=NBR, Materials note=Conforms to RoHS
seal cartridge VAVC-Q2-M22U-25-S1 Nominal diameter DN=25, Food-safe=See declaration of conformity, Storage temperature=0 - 25 °C, Material shut-off element=VMQ (silicon), Materials note=(* Contains PWIS substances, * Conforms to RoHS)
seal cartridge VAVC-Q2-M22U-6-E Nominal diameter DN=6, Food-safe=See Supplementary material information, Storage temperature=6 - 8 °C, Material shut-off element=EPDM, Materials note=Conforms to RoHS
seal cartridge VAVC-Q2-M22U-6-N Nominal diameter DN=6, Storage temperature=6 - 8 °C, Material shut-off element=NBR, Materials note=Conforms to RoHS
seal cartridge VAVC-Q2-M22U-6-S1 Nominal diameter DN=6, Food-safe=See declaration of conformity, Storage temperature=0 - 25 °C, Material shut-off element=VMQ (silicon), Materials note=(* Contains PWIS substances, * Conforms to RoHS)
seal SASF-FW-S-E Materials note=Conforms to RoHS, Material information=EPDM
seal VABD-L1-10XK-S-M5-S Corrosion resistance classification CRC=2 - Moderate corrosion stress, Materials note=Conforms to RoHS, Material seals=NBR, Material screws=(* Steel, * Galvanised)
seal VABD-L1-10XK-S-M7-S Corrosion resistance classification CRC=2 - Moderate corrosion stress, Materials note=Conforms to RoHS, Material seals=NBR, Material screws=(* Steel, * Galvanised)
seal VABD-L1-14XK-S-G18-S Corrosion resistance classification CRC=2 - Moderate corrosion stress, Materials note=Conforms to RoHS, Material seals=NBR, Material screws=(* Steel, * Galvanised)
seal VABD-L1-18B-S-G14 Corrosion resistance classification CRC=2 - Moderate corrosion stress, Materials note=Conforms to RoHS, Material seals=NBR
seal VABD-L1-18X-S-G14 Corrosion resistance classification CRC=2 - Moderate corrosion stress, Materials note=Conforms to RoHS, Material seals=NBR
seal VABD-S6-1-P6-C Corrosion resistance classification CRC=0 - No corrosion stress
seal VABD-S6-1-P7-C Corrosion resistance classification CRC=0 - No corrosion stress, Product weight=40 g, Material seals=NBR
seal-SET EADS-F-D100-100A Size=100, Assembly position=Any, Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-25 - 60 °C, Materials note=Conforms to RoHS
seal-SET EADS-F-D100-120G Size=100, Assembly position=Any, Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-25 - 60 °C, Materials note=Conforms to RoHS
seal-SET EADS-F-D100-140A Size=100, Assembly position=Any, Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-25 - 60 °C, Materials note=Conforms to RoHS
seal-SET EADS-F-D32-40A Size=32, Assembly position=Any, Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-25 - 60 °C, Materials note=Conforms to RoHS
seal-SET EADS-F-D32-40G Size=32, Assembly position=Any, Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-25 - 60 °C, Materials note=(* Contains PWIS substances, * Conforms to RoHS)
seal-SET EADS-F-D32-42A Size=32, Assembly position=Any, Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-25 - 60 °C, Materials note=Conforms to RoHS
seal-SET EADS-F-D32-55A Size=32, Assembly position=Any, Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-25 - 60 °C, Materials note=(* Contains PWIS substances, * Conforms to RoHS)
seal-SET EADS-F-D32-57A Size=32, Assembly position=Any, Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-25 - 60 °C, Materials note=(* Contains PWIS substances, * Conforms to RoHS)
seal-SET EADS-F-D32-60G/H Size=32, Assembly position=Any, Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-25 - 60 °C, Materials note=(* Contains PWIS substances, * Conforms to RoHS)
seal-SET EADS-F-D32-67A Size=32, Assembly position=Any, Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-25 - 60 °C, Materials note=(* Contains PWIS substances, * Conforms to RoHS)
seal-SET EADS-F-D40-40G Size=40, Assembly position=Any, Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-25 - 60 °C, Materials note=(* Contains PWIS substances, * Conforms to RoHS)
seal-SET EADS-F-D40-55A Size=40, Assembly position=Any, Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-25 - 60 °C, Materials note=(* Contains PWIS substances, * Conforms to RoHS)
seal-SET EADS-F-D40-57A Size=40, Assembly position=Any, Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-25 - 60 °C, Materials note=(* Contains PWIS substances, * Conforms to RoHS)
seal-SET EADS-F-D40-60G/H Size=40, Assembly position=Any, Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-25 - 60 °C, Materials note=(* Contains PWIS substances, * Conforms to RoHS)
seal-SET EADS-F-D40-67A Size=40, Assembly position=Any, Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-25 - 60 °C, Materials note=(* Contains PWIS substances, * Conforms to RoHS)
seal-SET EADS-F-D40-70A Size=40, Assembly position=Any, Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-25 - 60 °C, Materials note=(* Contains PWIS substances, * Conforms to RoHS)
seal-SET EADS-F-D40-87A Size=40, Assembly position=Any, Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-25 - 60 °C, Materials note=(* Contains PWIS substances, * Conforms to RoHS)
seal-SET EADS-F-D50-100A Size=50, Assembly position=Any, Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-25 - 60 °C, Materials note=(* Contains PWIS substances, * Conforms to RoHS)
seal-SET EADS-F-D50-60G/H Size=50, Assembly position=Any, Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-25 - 60 °C, Materials note=(* Contains PWIS substances, * Conforms to RoHS)
seal-SET EADS-F-D50-70A Size=50, Assembly position=Any, Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-25 - 60 °C, Materials note=(* Contains PWIS substances, * Conforms to RoHS)
seal-SET EADS-F-D50-80G Size=50, Assembly position=Any, Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-25 - 60 °C, Materials note=(* Contains PWIS substances, * Conforms to RoHS)
seal-SET EADS-F-D50-80P Size=50, Assembly position=Any, Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-25 - 60 °C, Materials note=(* Contains PWIS substances, * Conforms to RoHS)
seal-SET EADS-F-D50-87A Size=50, Assembly position=Any, Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-25 - 60 °C, Materials note=(* Contains PWIS substances, * Conforms to RoHS)
seal-SET EADS-F-D60-100A Size=63, Assembly position=Any, Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-25 - 60 °C, Materials note=(* Contains PWIS substances, * Conforms to RoHS)
seal-SET EADS-F-D60-60G/H Size=63, Assembly position=Any, Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-25 - 60 °C, Materials note=(* Contains PWIS substances, * Conforms to RoHS)
seal-SET EADS-F-D60-70A Size=63, Assembly position=Any, Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-25 - 60 °C, Materials note=(* Contains PWIS substances, * Conforms to RoHS)
seal-SET EADS-F-D60-80G Size=63, Assembly position=Any, Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-25 - 60 °C, Materials note=(* Contains PWIS substances, * Conforms to RoHS)
seal-SET EADS-F-D60-87A Size=63, Assembly position=Any, Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-25 - 60 °C, Materials note=(* Contains PWIS substances, * Conforms to RoHS)
seal-SET EADS-F-D80-100A Size=80, Assembly position=Any, Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-25 - 60 °C, Materials note=Conforms to RoHS
seal-SET EADS-F-D80-140A Size=80, Assembly position=Any, Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-25 - 60 °C, Materials note=Conforms to RoHS
seal-SET EADS-F-D80-80G Size=80, Assembly position=Any, Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-25 - 60 °C, Materials note=Conforms to RoHS
seal-SET VAMC-B10-A-B-S8 Assembly position=Any, Protection class=IP67, Materials note=Conforms to RoHS, Material housing=(* Wrought Aluminium alloy, * HNBR)
seal-SET VAMC-B10-B-B-S8 Assembly position=Any, Protection class=IP67, Materials note=Conforms to RoHS, Material housing=(* Wrought Aluminium alloy, * HNBR)
seal-SET VAMC-B10-C-B-S8 Assembly position=Any, Protection class=IP67, Materials note=Conforms to RoHS, Material housing=(* Wrought Aluminium alloy, * HNBR)
Bulkhead quick connector Sealing cap for plastic tube fittings and barbed fittings Multiple distributor Union nut for CK tube fitting Operating media: compressed air, vacuum, (water) Aluminum, steel, POM, or...