Festo Corporation Common supply manifold PAL-1/2-2

Description
supply manifold PAL-1/2-2 Assembly position=Any, Max. number of valve positions=2, Product weight=770 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/4
Request a Quote Datasheet
Description
supply manifold PAL-1/2-2 Assembly position=Any, Max. number of valve positions=2, Product weight=770 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common supply manifold - PAL-1/2-2 - Festo Corporation
Islandia, NY, United States
Common supply manifold
PAL-1/2-2
Common supply manifold PAL-1/2-2
supply manifold PAL-1/2-2 Assembly position=Any, Max. number of valve positions=2, Product weight=770 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/4

supply manifold PAL-1/2-2 Assembly position=Any, Max. number of valve positions=2, Product weight=770 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/4

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number PAL-1/2-2
Product Name Common supply manifold
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Branching module - MS12N-FRM-G - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Type NPT
Body Material Aluminum; Die-cast aluminum
View Details
Manifold - MHA1-P2-2-M3 - Festo Corporation
Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 14 to 140 F (-10 to 60 C)
View Details
Connection block - CPE10-PRS-1/4-5-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Maximum Pressure -13 to 145 psi (-9.15 to 102 m H2O)
View Details
Rotary distributor - GF-1/2-1/4 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 1/2"
Liquid Flow 1069 GPM (4050 L/min)
View Details