Festo Corporation Datasheets for Network Gateways
Network gateways interconnect networks with different, incompatible communication protocols. They perform a Layer-7 protocol-conversion to translate one set of protocols into another (for example, from TCP/IP to SNA or from TCP/IP to X.25).
Network Gateways: Learn more
| Product Name | Notes |
|---|---|
| AS-i module VAEM-S6-S-FAS-4-4E Fieldbus interface=(* Socket M12x1/4-pin, * Plug, M12x, 4-pin), Device-specific diagnostics=(* Short-circuit / overload, inputs, * Undervoltage, * Via periphery error:), Assembly position=Any, Max. number of valve positions=(*... | |
| AS-i module VAEM-S6-S-FAS-8-8E Fieldbus interface=(* Socket M12x1/4-pin, * Plug, M12x, 4-pin), Device-specific diagnostics=(* Short-circuit / overload, inputs, * Undervoltage, * Via periphery error:), Assembly position=Any, Max. number of valve positions=(*... | |
| electrical interface CPVSC1-AE16-CPI Width=52 mm, Height=40 mm, Length=70 mm, Fieldbus interface=M9, 5-pin plug and socket, Device-specific diagnostics=Undervol tage, valve terminal | |
| electrical interface VABE-S6-1LF-C-A4-E Assembly position=Any, Fieldbus interface=(* Socket M12x1/4-pin, * Plug, M12x, 4-pin), Max. number of solenoid coils=4, Number of slaves per device=1, Maximum number of outputs=4 | |
| electrical interface VABE-S6-1LF-C-A8-E Assembly position=Any, Fieldbus interface=(* Socket M12x1/4-pin, * Plug, M12x, 4-pin), Max. number of solenoid coils=8, Number of slaves per device=2, Maximum number of outputs=8 | |
| electrical interface VAEM-L1-S-16-PT Corrosion resistance classification CRC=2 - Moderate corrosion stress, Authorisation=(* c CSA us (OL), * c UL us - Recognized (OL)), Product weight=49 g, Materials note=Conforms to RoHS... | |
| electrical interface VAEM-L1-S-24-PT Corrosion resistance classification CRC=2 - Moderate corrosion stress, Authorisation=(* c CSA us (OL), * c UL us - Recognized (OL)), Product weight=49 g, Materials note=Conforms to RoHS... | |
| electrical interface VAEM-L1-S-8-PT Corrosion resistance classification CRC=2 - Moderate corrosion stress, Authorisation=(* c CSA us (OL), * c UL us - Recognized (OL)), Product weight=49 g, Materials note=Conforms to RoHS... | |
| electrical interface VAEM-L1-S-M1-25 Corrosion resistance classification CRC=2 - Moderate corrosion stress, Authorisation=(* c CSA us (OL), * c UL us - Recognized (OL)), Product weight=53 g, Materials note=Conforms to RoHS... | |
| electrical interface VAEM-L1-S-M1-25V1 Corrosion resistance classification CRC=2 - Moderate corrosion stress, Authorisation=(* c CSA us (OL), * c UL us - Recognized (OL)), Product weight=53 g, Materials note=Conforms to RoHS... | |
| electrical interface VAEM-L1-S-M1-25V2 Corrosion resistance classification CRC=2 - Moderate corrosion stress, Authorisation=(* c CSA us (OL), * c UL us - Recognized (OL)), Product weight=53 g, Materials note=Conforms to RoHS... | |
| electrical interface VAEM-L1-S-M1-25V3 Corrosion resistance classification CRC=2 - Moderate corrosion stress, Authorisation=(* c CSA us (OL), * c UL us - Recognized (OL)), Product weight=53 g, Materials note=Conforms to RoHS... | |
| electrical interface VAEM-L1-S-M1-25V4 Corrosion resistance classification CRC=2 - Moderate corrosion stress, Authorisation=(* c CSA us (OL), * c UL us - Recognized (OL)), Product weight=53 g, Materials note=Conforms to RoHS... | |
| electrical interface VAEM-L1-S-M1-44 Corrosion resistance classification CRC=2 - Moderate corrosion stress, Authorisation=(* c CSA us (OL), * c UL us - Recognized (OL)), Product weight=53 g, Materials note=Conforms to RoHS... | |
| electrical interface VAEM-L1-S-M3-26 Corrosion resistance classification CRC=2 - Moderate corrosion stress, Authorisation=(* c CSA us (OL), * c UL us - Recognized (OL)), Product weight=45 g, Materials note=Conforms to RoHS... | |
| electrical interface VAEM-L1-S-M3-50 Corrosion resistance classification CRC=2 - Moderate corrosion stress, Authorisation=(* c CSA us (OL), * c UL us - Recognized (OL)), Product weight=48 g, Materials note=Conforms to RoHS... | |
| electrical interface VMPA-ASI-EPL-E-4E4A- Z Dimensions W x L x H=85 mm x 122,9 mm x 55,1 mm, Fieldbus interface=(* Socket, M12 (ASI Out), * Plug connector, M12 (ASI In)), Device-specific... | |
| electrical interface VMPA-ASI-EPL-E-8E8A- CE Dimensions W x L x H=85 mm x 122,9 mm x 55,1 mm, Fieldbus interface=(* Socket, M12 (ASI Out), * Plug connector, M12 (ASI In)), Device-specific... | |
| electrical interface VMPA-ASI-EPL-E-8E8A- Z Dimensions W x L x H=85 mm x 122,9 mm x 55,1 mm, Fieldbus interface=(* Socket, M12 (ASI Out), * Plug connector, M12 (ASI In)), Device-specific... | |
| electrical interface VMPA-ASI-EPL-EU-4E4A -Z Dimensions W x L x H=85 mm x 122,9 mm x 55,1 mm, Fieldbus interface=(* Socket, M12 (ASI Out), * Plug connector, M12 (ASI In)), Device-specific... | |
| electrical interface VMPA-ASI-EPL-EU-8E8A -CE Dimensions W x L x H=85 mm x 122,9 mm x 55,1 mm, Fieldbus interface=(* Socket, M12 (ASI Out), * Plug connector, M12 (ASI In)), Device-specific... | |
| electrical interface VMPA-ASI-EPL-EU-8E8A -Z Dimensions W x L x H=85 mm x 122,9 mm x 55,1 mm, Fieldbus interface=(* Socket, M12 (ASI Out), * Plug connector, M12 (ASI In)), Device-specific... | |
| electrical interface VMPA-ASI-EPL-G-4E4A- Z Dimensions W x L x H=85 mm x 122,9 mm x 55,1 mm, Fieldbus interface=(* Socket, M12 (ASI Out), * Plug connector, M12 (ASI In)), Device-specific... | |
| electrical interface VMPA-ASI-EPL-G-8E8A- CE Dimensions W x L x H=85 mm x 122,9 mm x 55,1 mm, Fieldbus interface=(* Socket, M12 (ASI Out), * Plug connector, M12 (ASI In)), Device-specific... | |
| electrical interface VMPA-ASI-EPL-G-8E8A- Z Dimensions W x L x H=85 mm x 122,9 mm x 55,1 mm, Fieldbus interface=(* Socket, M12 (ASI Out), * Plug connector, M12 (ASI In)), Device-specific... | |
| electrical interface VMPA-ASI-EPL-GU-4E4A -Z Dimensions W x L x H=85 mm x 122,9 mm x 55,1 mm, Fieldbus interface=(* Socket, M12 (ASI Out), * Plug connector, M12 (ASI In)), Device-specific... | |
| electrical interface VMPA-ASI-EPL-GU-8E8A -CE Dimensions W x L x H=85 mm x 122,9 mm x 55,1 mm, Fieldbus interface=(* Socket, M12 (ASI Out), * Plug connector, M12 (ASI In)), Device-specific... | |
| electrical interface VMPA-ASI-EPL-GU-8E8A -Z Dimensions W x L x H=85 mm x 122,9 mm x 55,1 mm, Fieldbus interface=(* Socket, M12 (ASI Out), * Plug connector, M12 (ASI In)), Device-specific... | |
| electrical interface VMPA-CPI-EPL-E Width=85 mm, Length=122,9 mm, Corrosion resistance classification CRC=0 - No corrosion stress, Product weight=220 g, Materials note=Conforms to RoHS | |
| electrical interface VMPA-CPI-EPL-EU Width=85 mm, Length=122,9 mm, Corrosion resistance classification CRC=0 - No corrosion stress, Product weight=220 g, Materials note=Conforms to RoHS | |
| electrical interface VMPA-CPI-EPL-G Width=85 mm, Length=122,9 mm, Corrosion resistance classification CRC=0 - No corrosion stress, Product weight=220 g, Materials note=Conforms to RoHS | |
| electrical interface VMPA-CPI-EPL-GU Width=85 mm, Length=122,9 mm, Corrosion resistance classification CRC=0 - No corrosion stress, Product weight=220 g, Materials note=Conforms to RoHS | |
| electrical interface VMPA1-MPM-EPL-E For valve terminal MPA-S, with modular multi-pin plug connection, external pilot air supply, ducted exhaust air. Corrosion resistance classification CRC=1 - Low corrosion stress, Materials note=Conforms to... | |
| electrical interface VMPA1-MPM-EPL-EU For valve terminal MPA-S, with modular multi-pin plug connection, external pilot air supply, silencer. Corrosion resistance classification CRC=1 - Low corrosion stress, Materials note=Conforms to RoHS | |
| electrical interface VMPA1-MPM-EPL-G For valve terminal MPA-S, with modular multi-pin plug connection, internal pilot air supply, ducted exhaust air. Corrosion resistance classification CRC=1 - Low corrosion stress, Materials note=Conforms to... | |
| electrical interface VMPA1-MPM-EPL-GU For valve terminal MPA-S, with modular multi-pin plug connection, internal pilot air supply, silencer. Corrosion resistance classification CRC=1 - Low corrosion stress, Materials note=Conforms to RoHS | |
| interface CAMC-F-EP Plug-in card for fieldbus interface. Dimensions W x L x H=19 mm x 90 mm x 65 mm, CE mark (see declaration of conformity)=to EU directive for EMC,... | |
| interface CAMC-F-PN Plug-in card for fieldbus interface. Dimensions W x L x H=19 mm x 90 mm x 65 mm, CE mark (see declaration of conformity)=to EU directive for EMC,... | |
| CPX-CTEL master module with 4 I-Port connections Decentralized pneumatic components and sensors for fast processes Standardized M12 connections | |
| Individual components for the electrical terminal CPX |