Festo Corporation Common supply manifold PAL-1/4-7-B

Description
supply manifold PAL-1/4-7-B Assembly position=Any, Max. number of valve positions=7, Product weight=540 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G1/2
Request a Quote Datasheet
Description
supply manifold PAL-1/4-7-B Assembly position=Any, Max. number of valve positions=7, Product weight=540 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G1/2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common supply manifold - PAL-1/4-7-B - Festo Corporation
Islandia, NY, United States
Common supply manifold
PAL-1/4-7-B
Common supply manifold PAL-1/4-7-B
supply manifold PAL-1/4-7-B Assembly position=Any, Max. number of valve positions=7, Product weight=540 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G1/2

supply manifold PAL-1/4-7-B Assembly position=Any, Max. number of valve positions=7, Product weight=540 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G1/2

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number PAL-1/4-7-B
Product Name Common supply manifold
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Branching module - MS6N-FRM-1/4-I-Z - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Aluminum; Die-cast aluminum
Liquid Flow 845 GPM (3200 L/min)
View Details
Manifold - MHA1-PR6-3-M3-PI-D9 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 14 to 140 F (-10 to 60 C)
View Details
Connection block - CPE10-3/2-PRS-1/4-9-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Maximum Pressure -13 to 145 psi (-9.15 to 102 m H2O)
View Details
Pressure regulating valve manifold - LRB-3/8-D-O-K3-MIDI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 3/8"
Body Material Die-cast zinc
View Details