Festo Corporation Common supply manifold PAL-3/8-4-B

Description
supply manifold PAL-3/8-4-B Assembly position=Any, Max. number of valve positions=4, Product weight=720 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/4
Request a Quote Datasheet
Description
supply manifold PAL-3/8-4-B Assembly position=Any, Max. number of valve positions=4, Product weight=720 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common supply manifold - PAL-3/8-4-B - Festo Corporation
Islandia, NY, United States
Common supply manifold
PAL-3/8-4-B
Common supply manifold PAL-3/8-4-B
supply manifold PAL-3/8-4-B Assembly position=Any, Max. number of valve positions=4, Product weight=720 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/4

supply manifold PAL-3/8-4-B Assembly position=Any, Max. number of valve positions=4, Product weight=720 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/4

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number PAL-3/8-4-B
Product Name Common supply manifold
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Connection block - CPE10-3/2-PRS-1/4-8-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Maximum Pressure -13 to 145 psi (-9.15 to 102 m H2O)
View Details
Manifold rail - MHJ10-P16 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 1/2"
View Details
Connection block - CPX-AB-2-M12-RK-DP - Festo Corporation
Specs
Application General Purpose
Body Material Acetal; PA PC
View Details
Connection block - CPE18-PRS-3/8-2 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 3/8"
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
View Details