Festo Corporation Connection block PRS-1/8-6-BB

Description
manifold block PRS-1/8-6-BB Max. number of valve positions=6, Product weight=1520 g, Mounting type=with through hole, Pilot exhaust port 82=G1/8, Pilot exhaust port 84=G1/8
Request a Quote Datasheet
Description
manifold block PRS-1/8-6-BB Max. number of valve positions=6, Product weight=1520 g, Mounting type=with through hole, Pilot exhaust port 82=G1/8, Pilot exhaust port 84=G1/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - PRS-1/8-6-BB - Festo Corporation
Islandia, NY, United States
Connection block
PRS-1/8-6-BB
Connection block PRS-1/8-6-BB
manifold block PRS-1/8-6-BB Max. number of valve positions=6, Product weight=1520 g, Mounting type=with through hole, Pilot exhaust port 82=G1/8, Pilot exhaust port 84=G1/8

manifold block PRS-1/8-6-BB Max. number of valve positions=6, Product weight=1520 g, Mounting type=with through hole, Pilot exhaust port 82=G1/8, Pilot exhaust port 84=G1/8

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number PRS-1/8-6-BB
Product Name Connection block
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Branching module - FRM-H-1-D-MAXI-NPT - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Type NPT
Body Material Die-cast zinc
View Details
Connection block - CPE18-3/2-PRS-3/8-7-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Size 3/8"
View Details
Connection block - CPE10-3/2-PRS-1/4-5 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
Temperature Range 23 to 122 F (-5 to 50 C)
View Details