Festo Corporation Connection block VABM-B10-20E-G38-2-P3

Description
manifold block VABM-B10-20E-G38-2-P 3 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=2, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=449 g
Request a Quote Datasheet
Description
manifold block VABM-B10-20E-G38-2-P 3 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=2, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=449 g
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - VABM-B10-20E-G38-2-P3 - Festo Corporation
Islandia, NY, United States
Connection block
VABM-B10-20E-G38-2-P3
Connection block VABM-B10-20E-G38-2-P3
manifold block VABM-B10-20E-G38-2-P 3 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=2, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=449 g

manifold block VABM-B10-20E-G38-2-P3 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=2, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=449 g

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number VABM-B10-20E-G38-2-P3
Product Name Connection block
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Manifold - MHA1-PR6-3-PI-PCBM - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 32 to 104 F (0 to 40 C)
View Details
Manifold - MHA3-PR6-3-1/8 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 1/8"
View Details
Branching module - MS9-FRM-NG-VS - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Aluminum; Die-cast aluminum
Maximum Pressure 0.0 to 290 psi (0.0 to 204 m H2O)
View Details
Branching module - MS9-FRM-G-VS - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Aluminum; Die-cast aluminum
Maximum Pressure 0.0 to 290 psi (0.0 to 204 m H2O)
View Details