Festo Corporation Datasheets for Valve Actuators
Valve actuators mount on valves and, in response to a signal, move a valve to a desired position using an outside power source.
Valve Actuators: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Ball valve actuator with double or single-acting quarter turn actuator DAPS Stainless steel ball valve NAMUR port pattern for solenoid valves/sensor boxes to VDI/VDE 3845 Flow is fully opened or... | |
| Compact universal valve Pneumatically actuated High flow rate relative to its size In-line valves can be used as individual valves or manifold valves Can be combined on manifold rail with... | |
| Functionality assignable via Motion app | |
| Smallest guided drive High precision and load capacity Minimal space requirement Actuator and guide unit in a single housing Plain or ball bearing guide | |
| Suitable for process automation, for applications in the chemical and petrochemical industries Suitable for outdoor use under harsh, dusty ambient conditions Especially suitable for quarter turn actuators thanks to NAMUR... | |
| Universal valve, sturdy and durable Pneumatically actuated Can be used as individual valves or manifold valves VTUS |
| Next >> |