Festo Corporation Common supply manifold PAL-1/8-6-B

Description
supply manifold PAL-1/8-6-B Assembly position=Any, Max. number of valve positions=6, Product weight=290 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/8
Request a Quote Datasheet
Description
supply manifold PAL-1/8-6-B Assembly position=Any, Max. number of valve positions=6, Product weight=290 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common supply manifold - PAL-1/8-6-B - Festo Corporation
Islandia, NY, United States
Common supply manifold
PAL-1/8-6-B
Common supply manifold PAL-1/8-6-B
supply manifold PAL-1/8-6-B Assembly position=Any, Max. number of valve positions=6, Product weight=290 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/8

supply manifold PAL-1/8-6-B Assembly position=Any, Max. number of valve positions=6, Product weight=290 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/8

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number PAL-1/8-6-B
Product Name Common supply manifold
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Branching module - FRM-1-D-MAXI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Die-cast zinc
Liquid Flow 4594 GPM (17400 L/min)
View Details
Branching module - MS6-FRM-3/8 - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 3/8"
Body Material Aluminum; Die-cast aluminum
View Details
Connection block - CPE14-3/2-PRS-3/8-5-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Size 3/8"
View Details
Manifold - MHA2-PR10-5-M5 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
View Details