Festo Corporation Datasheets for Drain Valves

Drain valves are designed to automatically remove liquids from process lines as necessary.
Drain Valves: Learn more

Product Name Notes
Compressed air filter, regulator, and compressed air regulator functions in a single unit Size: micro, mini, midi, maxi
For attachment to air preparation units and compressed air networks/systems Automatic emptying after the max. fill level has been reached Automatic emptying after the operating pressure p < 0.5 bar...
Fully automatic condensate drain with independent electrical controller Interface for communicating with master control device Reliable thanks to non-contacting capacitive sensor Can be used with air preparation units or simply...
High-efficiency filter for exceptionally clean compressed air Removal of oil aerosols from compressed air Version with differential pressure gauge for visual indication of filter contamination Size: mini, midi, maxi
Two pressure gauge connections for different installation options With manual, semi-automatic, or fully automatic condensate drain Lockable rotary knob Size: micro, mini, midi, maxi
Width dimension 62 mm Directly actuated diaphragm regulator Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation Good particle and condensate separation With or without secondary venting High...
With NPT connecting thread Grid dimension 40 mm Directly actuated diaphragm regulator Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation Good particle and condensate separation With or...
With NPT connecting thread Width dimension 62 mm Directly actuated diaphragm regulator Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation Good particle and condensate separation With or...