Festo Corporation Connection block PRS-1/4-2

Description
manifold block PRS-1/4-2 Max. number of valve positions=2, Product weight=590 g, Mounting type=with through hole, Pneumatic connection, port 1=G1/2, Pneumatic connection, port 3=G1/2
Request a Quote Datasheet
Description
manifold block PRS-1/4-2 Max. number of valve positions=2, Product weight=590 g, Mounting type=with through hole, Pneumatic connection, port 1=G1/2, Pneumatic connection, port 3=G1/2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - PRS-1/4-2 - Festo Corporation
Islandia, NY, United States
Connection block
PRS-1/4-2
Connection block PRS-1/4-2
manifold block PRS-1/4-2 Max. number of valve positions=2, Product weight=590 g, Mounting type=with through hole, Pneumatic connection, port 1=G1/2, Pneumatic connection, port 3=G1/2

manifold block PRS-1/4-2 Max. number of valve positions=2, Product weight=590 g, Mounting type=with through hole, Pneumatic connection, port 1=G1/2, Pneumatic connection, port 3=G1/2

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number PRS-1/4-2
Product Name Connection block
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Connection block - CPE18-PRS-3/8-2 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 3/8"
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
View Details
Multi-pin - CPV10-VI-P4-M7-C - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
View Details
Connection block - MHP1-PR10-3-PI-D25 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 14 to 140 F (-10 to 60 C)
View Details
Connection block - CPE14-PRS-3/8-3-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Size 3/8"
View Details