Festo Corporation Datasheets for Manifolds and Manifold Systems
Manifolds and manifold systems are fluid-distribution devices. They range from simple supply chambers with several outlets to multi-chambered flow control units including integral valves and interfaces to electronic networks.
Manifolds and Manifold Systems: Learn more
| Product Name | Notes |
|---|---|
| adapter FSS-KM-8-12 Plug kit Nominal size=2 mm, Operating pressure=-0,9 - 8 bar, Ambient temperature=-10 - 60 °C | |
| branching module MS4-A-IPM-80 Corrosion resistance classification CRC=2 - Moderate corrosion stress, Medium temperature=-10 - 60 °C, Product weight=124 g, Materials note=Conforms to RoHS, Material of connecting plate=Aluminium die cast | |
| branching module MS4-A-RMV-IPM-80 Corrosion resistance classification CRC=2 - Moderate corrosion stress, Medium temperature=-10 - 60 °C, Product weight=150 g, Materials note=Conforms to RoHS, Material of connecting plate=Aluminium die cast | |
| branching module MS6-A-IPM-80 Corrosion resistance classification CRC=2 - Moderate corrosion stress, Medium temperature=-10 - 60 °C, Product weight=156 g, Materials note=Conforms to RoHS, Material of connecting plate=Aluminium die cast | |
| branching module MS6-A-RMV-IPM-80 Corrosion resistance classification CRC=2 - Moderate corrosion stress, Medium temperature=-10 - 60 °C, Product weight=236 g, Materials note=Conforms to RoHS, Material of connecting plate=Aluminium die cast | |
| manifold block CPE10-3/2-PRS-1/4-10 For CPE valves. Grid dimension=16 mm, Assembly position=Any, Max. number of valve positions=10, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar | |
| manifold block CPE10-3/2-PRS-1/4-10 -NPT For CPE valves. Grid dimension=16 mm, Assembly position=Any, Max. number of valve positions=10, Max. no. of pressure zones=2, Operating pressure=-13 - 145 Psi | |
| manifold block CPE10-3/2-PRS-1/4-2 For CPE valves. Grid dimension=16 mm, Assembly position=Any, Max. number of valve positions=2, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar | |
| manifold block CPE10-3/2-PRS-1/4-2- NPT For CPE valves. Grid dimension=16 mm, Assembly position=Any, Max. number of valve positions=2, Max. no. of pressure zones=2, Operating pressure=-13 - 145 Psi | |
| manifold block CPE10-3/2-PRS-1/4-3 For CPE valves. Grid dimension=16 mm, Assembly position=Any, Max. number of valve positions=3, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar | |
| manifold block CPE10-3/2-PRS-1/4-3- NPT For CPE valves. Grid dimension=16 mm, Assembly position=Any, Max. number of valve positions=3, Max. no. of pressure zones=2, Operating pressure=-13 - 145 Psi | |
| manifold block CPE10-3/2-PRS-1/4-4 For CPE valves. Grid dimension=16 mm, Assembly position=Any, Max. number of valve positions=4, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar | |
| manifold block CPE10-3/2-PRS-1/4-4- NPT For CPE valves. Grid dimension=16 mm, Assembly position=Any, Max. number of valve positions=4, Max. no. of pressure zones=2, Operating pressure=-13 - 145 Psi | |
| manifold block CPE10-3/2-PRS-1/4-5 For CPE valves. Grid dimension=16 mm, Assembly position=Any, Max. number of valve positions=5, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar | |
| manifold block CPE10-3/2-PRS-1/4-5- NPT For CPE valves. Grid dimension=16 mm, Assembly position=Any, Max. number of valve positions=5, Max. no. of pressure zones=2, Operating pressure=-13 - 145 Psi | |
| manifold block CPE10-3/2-PRS-1/4-6 For CPE valves. Grid dimension=16 mm, Assembly position=Any, Max. number of valve positions=6, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar | |
| manifold block CPE10-3/2-PRS-1/4-6- NPT For CPE valves. Grid dimension=16 mm, Assembly position=Any, Max. number of valve positions=6, Max. no. of pressure zones=2, Operating pressure=-13 - 145 Psi | |
| manifold block CPE10-3/2-PRS-1/4-7 For CPE valves. Grid dimension=16 mm, Assembly position=Any, Max. number of valve positions=7, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar | |
| manifold block CPE10-3/2-PRS-1/4-7- NPT For CPE valves. Grid dimension=16 mm, Assembly position=Any, Max. number of valve positions=7, Max. no. of pressure zones=2, Operating pressure=-13 - 145 Psi | |
| manifold block CPE10-3/2-PRS-1/4-8 For CPE valves. Grid dimension=16 mm, Assembly position=Any, Max. number of valve positions=8, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar | |
| manifold block CPE10-3/2-PRS-1/4-8- NPT For CPE valves. Grid dimension=16 mm, Assembly position=Any, Max. number of valve positions=8, Max. no. of pressure zones=2, Operating pressure=-13 - 145 Psi | |
| manifold block CPE10-3/2-PRS-1/4-9 For CPE valves. Grid dimension=16 mm, Assembly position=Any, Max. number of valve positions=9, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar | |
| manifold block CPE10-3/2-PRS-1/4-9- NPT For CPE valves. Grid dimension=16 mm, Assembly position=Any, Max. number of valve positions=9, Max. no. of pressure zones=2, Operating pressure=-13 - 145 Psi | |
| manifold block CPE10-PRS-1/4-10 For CPE valves. Grid dimension=16 mm, Assembly position=Any, Max. number of valve positions=10, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar | |
| manifold block CPE10-PRS-1/4-10-NPT For CPE valves. Grid dimension=16 mm, Assembly position=Any, Max. number of valve positions=10, Max. no. of pressure zones=2, Operating pressure=-13 - 145 Psi | |
| manifold block CPE10-PRS-1/4-2 For CPE valves. Grid dimension=16 mm, Assembly position=Any, Max. number of valve positions=2, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar | |
| manifold block CPE10-PRS-1/4-2-NPT For CPE valves. Grid dimension=16 mm, Assembly position=Any, Max. number of valve positions=2, Max. no. of pressure zones=2, Operating pressure=-13 - 145 Psi | |
| manifold block CPE10-PRS-1/4-3 For CPE valves. Grid dimension=16 mm, Assembly position=Any, Max. number of valve positions=3, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar | |
| manifold block CPE10-PRS-1/4-3-NPT For CPE valves. Grid dimension=16 mm, Assembly position=Any, Max. number of valve positions=3, Max. no. of pressure zones=2, Operating pressure=-13 - 145 Psi | |
| manifold block CPE10-PRS-1/4-4 For CPE valves. Grid dimension=16 mm, Assembly position=Any, Max. number of valve positions=4, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar | |
| manifold block CPE10-PRS-1/4-4-NPT For CPE valves. Grid dimension=16 mm, Assembly position=Any, Max. number of valve positions=4, Max. no. of pressure zones=2, Operating pressure=-13 - 145 Psi | |
| manifold block CPE10-PRS-1/4-5 For CPE valves. Grid dimension=16 mm, Assembly position=Any, Max. number of valve positions=5, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar | |
| manifold block CPE10-PRS-1/4-5-NPT For CPE valves. Grid dimension=16 mm, Assembly position=Any, Max. number of valve positions=5, Max. no. of pressure zones=2, Operating pressure=-13 - 145 Psi | |
| manifold block CPE10-PRS-1/4-6 For CPE valves. Grid dimension=16 mm, Assembly position=Any, Max. number of valve positions=6, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar | |
| manifold block CPE10-PRS-1/4-6-NPT For CPE valves. Grid dimension=16 mm, Assembly position=Any, Max. number of valve positions=6, Max. no. of pressure zones=2, Operating pressure=-13 - 145 Psi | |
| manifold block CPE10-PRS-1/4-7 For CPE valves. Grid dimension=16 mm, Assembly position=Any, Max. number of valve positions=7, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar | |
| manifold block CPE10-PRS-1/4-7-NPT For CPE valves. Grid dimension=16 mm, Assembly position=Any, Max. number of valve positions=7, Max. no. of pressure zones=2, Operating pressure=-13 - 145 Psi | |
| manifold block CPE10-PRS-1/4-8 For CPE valves. Grid dimension=16 mm, Assembly position=Any, Max. number of valve positions=8, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar | |
| manifold block CPE10-PRS-1/4-8-NPT For CPE valves. Grid dimension=16 mm, Assembly position=Any, Max. number of valve positions=8, Max. no. of pressure zones=2, Operating pressure=-13 - 145 Psi | |
| manifold block CPE10-PRS-1/4-9 For CPE valves. Grid dimension=16 mm, Assembly position=Any, Max. number of valve positions=9, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar | |
| manifold block CPE10-PRS-1/4-9-NPT For CPE valves. Grid dimension=16 mm, Assembly position=Any, Max. number of valve positions=9, Max. no. of pressure zones=2, Operating pressure=-13 - 145 Psi | |
| manifold block CPE10-PRSE-2 For Compact Performance valves with closed PRS ducts. Max. number of valve positions=2, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated... | |
| manifold block CPE10-PRSG-2 For Compact Performance valves with closed PRS ducts. Max. number of valve positions=2, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated... | |
| manifold block CPE10-PRSGO-2 For Compact Performance valves with open PRS ducts. Max. number of valve positions=2, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated... | |
| manifold block CPE14-3/2-PRS-3/8-10 For CPE valves. Grid dimension=20 mm, Assembly position=Any, Max. number of valve positions=10, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar | |
| manifold block CPE14-3/2-PRS-3/8-10 -NPT For CPE valves. Grid dimension=20 mm, Assembly position=Any, Max. number of valve positions=10, Max. no. of pressure zones=2, Operating pressure=-13 - 145 Psi | |
| manifold block CPE14-3/2-PRS-3/8-2 For CPE valves. Grid dimension=20 mm, Assembly position=Any, Max. number of valve positions=2, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar | |
| manifold block CPE14-3/2-PRS-3/8-2- NPT For CPE valves. Grid dimension=20 mm, Assembly position=Any, Max. number of valve positions=2, Max. no. of pressure zones=2, Operating pressure=-13 - 145 Psi | |
| manifold block CPE14-3/2-PRS-3/8-3 For CPE valves. Grid dimension=20 mm, Assembly position=Any, Max. number of valve positions=3, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar | |
| manifold block CPE14-3/2-PRS-3/8-3- NPT For CPE valves. Grid dimension=20 mm, Assembly position=Any, Max. number of valve positions=3, Max. no. of pressure zones=2, Operating pressure=-13 - 145 Psi | |
| manifold block CPE14-3/2-PRS-3/8-4 For CPE valves. Grid dimension=20 mm, Assembly position=Any, Max. number of valve positions=4, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar | |
| manifold block CPE14-3/2-PRS-3/8-4- NPT For CPE valves. Grid dimension=20 mm, Assembly position=Any, Max. number of valve positions=4, Max. no. of pressure zones=2, Operating pressure=-13 - 145 Psi | |
| manifold block CPE14-3/2-PRS-3/8-5 For CPE valves. Grid dimension=20 mm, Assembly position=Any, Max. number of valve positions=5, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar | |
| manifold block CPE14-3/2-PRS-3/8-5- NPT For CPE valves. Grid dimension=20 mm, Assembly position=Any, Max. number of valve positions=5, Max. no. of pressure zones=2, Operating pressure=-13 - 145 Psi | |
| manifold block CPE14-3/2-PRS-3/8-6 For CPE valves. Grid dimension=20 mm, Assembly position=Any, Max. number of valve positions=6, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar | |
| manifold block CPE14-3/2-PRS-3/8-6- NPT For CPE valves. Grid dimension=20 mm, Assembly position=Any, Max. number of valve positions=6, Max. no. of pressure zones=2, Operating pressure=-13 - 145 Psi | |
| manifold block CPE14-3/2-PRS-3/8-7 For CPE valves. Grid dimension=20 mm, Assembly position=Any, Max. number of valve positions=7, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar | |
| manifold block CPE14-3/2-PRS-3/8-7- NPT For CPE valves. Grid dimension=20 mm, Assembly position=Any, Max. number of valve positions=7, Max. no. of pressure zones=2, Operating pressure=-13 - 145 Psi | |
| manifold block CPE14-3/2-PRS-3/8-8 For CPE valves. Grid dimension=20 mm, Assembly position=Any, Max. number of valve positions=8, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar | |
| manifold block CPE14-3/2-PRS-3/8-8- NPT For CPE valves. Grid dimension=20 mm, Assembly position=Any, Max. number of valve positions=8, Max. no. of pressure zones=2, Operating pressure=-13 - 145 Psi | |
| manifold block CPE14-3/2-PRS-3/8-9 For CPE valves. Grid dimension=20 mm, Assembly position=Any, Max. number of valve positions=9, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar | |
| manifold block CPE14-3/2-PRS-3/8-9- NPT For CPE valves. Grid dimension=20 mm, Assembly position=Any, Max. number of valve positions=9, Max. no. of pressure zones=2, Operating pressure=-13 - 145 Psi | |
| manifold block CPE14-PRS-3/8-10 For CPE valves. Grid dimension=20 mm, Assembly position=Any, Max. number of valve positions=10, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar | |
| manifold block CPE14-PRS-3/8-10-NPT For CPE valves. Grid dimension=20 mm, Assembly position=Any, Max. number of valve positions=10, Max. no. of pressure zones=2, Operating pressure=-13 - 145 Psi | |
| manifold block CPE14-PRS-3/8-2 For CPE valves. Grid dimension=20 mm, Assembly position=Any, Max. number of valve positions=2, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar | |
| manifold block CPE14-PRS-3/8-2-NPT For CPE valves. Grid dimension=20 mm, Assembly position=Any, Max. number of valve positions=2, Max. no. of pressure zones=2, Operating pressure=-13 - 145 Psi | |
| manifold block CPE14-PRS-3/8-3 For CPE valves. Grid dimension=20 mm, Assembly position=Any, Max. number of valve positions=3, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar | |
| manifold block CPE14-PRS-3/8-3-NPT For CPE valves. Grid dimension=20 mm, Assembly position=Any, Max. number of valve positions=3, Max. no. of pressure zones=2, Operating pressure=-13 - 145 Psi | |
| manifold block CPE14-PRS-3/8-4 For CPE valves. Grid dimension=20 mm, Assembly position=Any, Max. number of valve positions=4, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar | |
| manifold block CPE14-PRS-3/8-4-NPT For CPE valves. Grid dimension=20 mm, Assembly position=Any, Max. number of valve positions=4, Max. no. of pressure zones=2, Operating pressure=-13 - 145 Psi | |
| manifold block CPE14-PRS-3/8-5 For CPE valves. Grid dimension=20 mm, Assembly position=Any, Max. number of valve positions=5, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar | |
| manifold block CPE14-PRS-3/8-5-NPT For CPE valves. Grid dimension=20 mm, Assembly position=Any, Max. number of valve positions=5, Max. no. of pressure zones=2, Operating pressure=-13 - 145 Psi | |
| manifold block CPE14-PRS-3/8-6 For CPE valves. Grid dimension=20 mm, Assembly position=Any, Max. number of valve positions=6, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar | |
| manifold block CPE14-PRS-3/8-6-NPT For CPE valves. Grid dimension=20 mm, Assembly position=Any, Max. number of valve positions=6, Max. no. of pressure zones=2, Operating pressure=-13 - 145 Psi | |
| manifold block CPE14-PRS-3/8-7 For CPE valves. Grid dimension=20 mm, Assembly position=Any, Max. number of valve positions=7, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar | |
| manifold block CPE14-PRS-3/8-7-NPT For CPE valves. Grid dimension=20 mm, Assembly position=Any, Max. number of valve positions=7, Max. no. of pressure zones=2, Operating pressure=-13 - 145 Psi | |
| manifold block CPE14-PRS-3/8-8 For CPE valves. Grid dimension=20 mm, Assembly position=Any, Max. number of valve positions=8, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar | |
| manifold block CPE14-PRS-3/8-8-NPT For CPE valves. Grid dimension=20 mm, Assembly position=Any, Max. number of valve positions=8, Max. no. of pressure zones=2, Operating pressure=-13 - 145 Psi | |
| manifold block CPE14-PRS-3/8-9 For CPE valves. Grid dimension=20 mm, Assembly position=Any, Max. number of valve positions=9, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar | |
| manifold block CPE14-PRS-3/8-9-NPT For CPE valves. Grid dimension=20 mm, Assembly position=Any, Max. number of valve positions=9, Max. no. of pressure zones=2, Operating pressure=-13 - 145 Psi | |
| manifold block CPE14-PRSE-2 For Compact Performance valves with closed PRS ducts. Max. number of valve positions=2, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated... | |
| manifold block CPE14-PRSEO-2 For Compact Performance valves with open PRS ducts. Max. number of valve positions=2, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated... | |
| manifold block CPE14-PRSG-2 For Compact Performance valves with closed PRS ducts. Max. number of valve positions=2, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated... | |
| manifold block CPE14-PRSG-3 For Compact Performance valves with closed PRS ducts. Max. number of valve positions=3, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated... | |
| manifold block CPE14-PRSGO-2 For Compact Performance valves with open PRS ducts. Max. number of valve positions=2, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated... | |
| manifold block CPE18-3/2-PRS-3/8-10 For CPE valves. Grid dimension=26 mm, Assembly position=Any, Max. number of valve positions=10, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar | |
| manifold block CPE18-3/2-PRS-3/8-10 -NPT For CPE valves. Grid dimension=26 mm, Assembly position=Any, Max. number of valve positions=10, Max. no. of pressure zones=2, Operating pressure=-13 - 145 Psi | |
| manifold block CPE18-3/2-PRS-3/8-2 For CPE valves. Grid dimension=26 mm, Assembly position=Any, Max. number of valve positions=2, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar | |
| manifold block CPE18-3/2-PRS-3/8-2- NPT For CPE valves. Grid dimension=26 mm, Assembly position=Any, Max. number of valve positions=2, Max. no. of pressure zones=2, Operating pressure=-13 - 145 Psi | |
| manifold block CPE18-3/2-PRS-3/8-3 For CPE valves. Grid dimension=26 mm, Assembly position=Any, Max. number of valve positions=3, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar | |
| manifold block CPE18-3/2-PRS-3/8-3- NPT For CPE valves. Grid dimension=26 mm, Assembly position=Any, Max. number of valve positions=3, Max. no. of pressure zones=2, Operating pressure=-13 - 145 Psi | |
| manifold block CPE18-3/2-PRS-3/8-4 For CPE valves. Grid dimension=26 mm, Assembly position=Any, Max. number of valve positions=4, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar | |
| manifold block CPE18-3/2-PRS-3/8-4- NPT For CPE valves. Grid dimension=26 mm, Assembly position=Any, Max. number of valve positions=4, Max. no. of pressure zones=2, Operating pressure=-13 - 145 Psi | |
| manifold block CPE18-3/2-PRS-3/8-5 For CPE valves. Grid dimension=26 mm, Assembly position=Any, Max. number of valve positions=5, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar | |
| manifold block CPE18-3/2-PRS-3/8-5- NPT For CPE valves. Grid dimension=26 mm, Assembly position=Any, Max. number of valve positions=5, Max. no. of pressure zones=2, Operating pressure=-13 - 145 Psi | |
| manifold block CPE18-3/2-PRS-3/8-6 For CPE valves. Grid dimension=26 mm, Assembly position=Any, Max. number of valve positions=6, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar | |
| manifold block CPE18-3/2-PRS-3/8-6- NPT For CPE valves. Grid dimension=26 mm, Assembly position=Any, Max. number of valve positions=6, Max. no. of pressure zones=2, Operating pressure=-13 - 145 Psi | |
| manifold block CPE18-3/2-PRS-3/8-7 For CPE valves. Grid dimension=26 mm, Assembly position=Any, Max. number of valve positions=7, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar | |
| manifold block CPE18-3/2-PRS-3/8-7- NPT For CPE valves. Grid dimension=26 mm, Assembly position=Any, Max. number of valve positions=7, Max. no. of pressure zones=2, Operating pressure=-13 - 145 Psi | |
| manifold block CPE18-3/2-PRS-3/8-8- NPT For CPE valves. Grid dimension=26 mm, Assembly position=Any, Max. number of valve positions=8, Max. no. of pressure zones=2, Operating pressure=-13 - 145 Psi | |
| manifold block CPE18-3/2-PRS-3/8-9 For CPE valves. Grid dimension=26 mm, Assembly position=Any, Max. number of valve positions=9, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar | |
| manifold block CPE18-3/2-PRS-3/8-9- NPT For CPE valves. Grid dimension=26 mm, Assembly position=Any, Max. number of valve positions=8, Max. no. of pressure zones=2, Operating pressure=-13 - 145 Psi | |
| manifold block CPE18-PRS-3/8-10 For CPE valves. Grid dimension=26 mm, Assembly position=Any, Max. number of valve positions=10, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar | |
| manifold block CPE18-PRS-3/8-10-NPT For CPE valves. Grid dimension=26 mm, Assembly position=Any, Max. number of valve positions=10, Max. no. of pressure zones=2, Operating pressure=-13 - 145 Psi | |
| manifold block CPE18-PRS-3/8-2 For CPE valves. Grid dimension=26 mm, Assembly position=Any, Max. number of valve positions=2, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar | |
| manifold block CPE18-PRS-3/8-2-NPT For CPE valves. Grid dimension=26 mm, Assembly position=Any, Max. number of valve positions=2, Max. no. of pressure zones=2, Operating pressure=-13 - 145 Psi | |
| manifold block CPE18-PRS-3/8-3 For CPE valves. Grid dimension=26 mm, Assembly position=Any, Max. number of valve positions=3, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar | |
| manifold block CPE18-PRS-3/8-3-NPT For CPE valves. Grid dimension=26 mm, Assembly position=Any, Max. number of valve positions=3, Max. no. of pressure zones=2, Operating pressure=-13 - 145 Psi | |
| manifold block CPE18-PRS-3/8-4 For CPE valves. Grid dimension=26 mm, Assembly position=Any, Max. number of valve positions=4, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar | |
| manifold block CPE18-PRS-3/8-4-NPT For CPE valves. Grid dimension=26 mm, Assembly position=Any, Max. number of valve positions=4, Max. no. of pressure zones=2, Operating pressure=-13 - 145 Psi | |
| manifold block CPE18-PRS-3/8-5 For CPE valves. Grid dimension=26 mm, Assembly position=Any, Max. number of valve positions=5, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar | |
| manifold block CPE18-PRS-3/8-5-NPT For CPE valves. Grid dimension=26 mm, Assembly position=Any, Max. number of valve positions=5, Max. no. of pressure zones=2, Operating pressure=-13 - 145 Psi | |
| manifold block CPE18-PRS-3/8-6 For CPE valves. Grid dimension=26 mm, Assembly position=Any, Max. number of valve positions=6, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar | |
| manifold block CPE18-PRS-3/8-6-NPT For CPE valves. Grid dimension=26 mm, Assembly position=Any, Max. number of valve positions=6, Max. no. of pressure zones=2, Operating pressure=-13 - 145 Psi | |
| manifold block CPE18-PRS-3/8-7 For CPE valves. Grid dimension=26 mm, Assembly position=Any, Max. number of valve positions=7, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar | |
| manifold block CPE18-PRS-3/8-7-NPT For CPE valves. Grid dimension=26 mm, Assembly position=Any, Max. number of valve positions=7, Max. no. of pressure zones=2, Operating pressure=-13 - 145 Psi | |
| manifold block CPE18-PRS-3/8-8 For CPE valves. Grid dimension=26 mm, Assembly position=Any, Max. number of valve positions=8, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar | |
| manifold block CPE18-PRS-3/8-8-NPT For CPE valves. Grid dimension=26 mm, Assembly position=Any, Max. number of valve positions=8, Max. no. of pressure zones=2, Operating pressure=-13 - 145 Psi | |
| manifold block CPE18-PRS-3/8-9 For CPE valves. Grid dimension=26 mm, Assembly position=Any, Max. number of valve positions=9, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar | |
| manifold block CPE18-PRS-3/8-9-NPT For CPE valves. Grid dimension=26 mm, Assembly position=Any, Max. number of valve positions=8, Max. no. of pressure zones=2, Operating pressure=-13 - 145 Psi | |
| manifold block CPE18-PRSE-2 For Compact Performance valves with closed PRS ducts. Max. number of valve positions=2, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated... | |
| manifold block CPE18-PRSEO-2 For Compact Performance valves with open PRS ducts. Max. number of valve positions=2, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated... | |
| manifold block CPE18-PRSG-2 For Compact Performance valves with closed PRS ducts. Max. number of valve positions=2, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated... | |
| manifold block CPE18-PRSG-3 For Compact Performance valves with closed PRS ducts. Max. number of valve positions=3, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated... | |
| manifold block CPE18-PRSGO-2 For Compact Performance valves with open PRS ducts. Max. number of valve positions=2, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated... | |
| manifold block CPE18-PRSGO-3 For Compact Performance valves with open PRS ducts. Max. number of valve positions=3, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated... | |
| manifold block MHA1-P10-2-M3 for manifold block valves MHA1-...-HC/TC Max. number of valve positions=10, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and... | |
| manifold block MHA1-P10-2-M3-PI with base plugs, for manifold block valves MHA1-...-PI Max. number of valve positions=10, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note... | |
| manifold block MHA1-P2-2-M3 for manifold block valves MHA1-...-HC/TC Max. number of valve positions=2, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and... | |
| manifold block MHA1-P2-2-M3-PI with base plugs, for manifold block valves MHA1-...-PI Max. number of valve positions=2, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note... | |
| manifold block MHA1-P4-2-M3 for manifold block valves MHA1-...-HC/TC Max. number of valve positions=4, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and... | |
| manifold block MHA1-P4-2-M3-PI with base plugs, for manifold block valves MHA1-...-PI Max. number of valve positions=4, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note... | |
| manifold block MHA1-P6-2-M3 for manifold block valves MHA1-...-HC/TC Max. number of valve positions=6, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and... | |
| manifold block MHA1-P6-2-M3-PI with base plugs, for manifold block valves MHA1-...-PI Max. number of valve positions=6, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note... | |
| manifold block MHA1-P8-2-M3 for manifold block valves MHA1-...-HC/TC Max. number of valve positions=8, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and... | |
| manifold block MHA1-P8-2-M3-PI with base plugs, for manifold block valves MHA1-...-PI Max. number of valve positions=8, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note... | |
| manifold block MHA1-PR10-3-M3 for manifold block valves MHA1-...-HC/TC Max. number of valve positions=10, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and... | |
| manifold block MHA1-PR10-3-M3-PI with base plugs, for manifold block valves MHA1-...-PI Max. number of valve positions=10, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note... | |
| manifold block MHA1-PR10-3-M3-PI-PC B for mounting printed circuit boards of manifold block valves MHA1-...-PI Max. number of valve positions=10, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with... | |
| manifold block MHA1-PR10-3-PI-PCBM for mounting printed circuit boards of manifold block valves MHA1-...-PI, with pneumatic multi-pin plug. Max. number of valve positions=10, Operating pressure=0 - 8 bar, Operating medium=Compressed air... | |
| manifold block MHA1-PR2-3-M3 for manifold block valves MHA1-...-HC/TC Max. number of valve positions=2, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and... | |
| manifold block MHA1-PR2-3-M3-PI with base plugs, for manifold block valves MHA1-...-PI Max. number of valve positions=2, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note... | |
| manifold block MHA1-PR2-3-M3-PI-PCB for mounting printed circuit boards of manifold block valves MHA1-...-PI Max. number of valve positions=2, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010... | |
| manifold block MHA1-PR4-3-M3 for manifold block valves MHA1-...-HC/TC Max. number of valve positions=4, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and... | |
| manifold block MHA1-PR4-3-M3-PI with base plugs, for manifold block valves MHA1-...-PI Max. number of valve positions=4, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note... | |
| manifold block MHA1-PR4-3-M3-PI-D9 with base plugs and electrical multi-pin plug, for manifold block valves MHA1-...-PI Max. number of valve positions=4, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance... | |
| manifold block MHA1-PR4-3-M3-PI-PCB for mounting printed circuit boards of manifold block valves MHA1-...-PI Max. number of valve positions=4, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010... | |
| manifold block MHA1-PR4-3-PI-PCBM for mounting printed circuit boards of manifold block valves MHA1-...-PI, with pneumatic multi-pin plug. Max. number of valve positions=4, Operating pressure=0 - 8 bar, Operating medium=Compressed air... | |
| manifold block MHA1-PR6-3-M3 for manifold block valves MHA1-...-HC/TC Max. number of valve positions=6, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and... | |
| manifold block MHA1-PR6-3-M3-PI-D9 with base plugs and electrical multi-pin plug, for manifold block valves MHA1-...-PI Max. number of valve positions=6, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance... | |
| manifold block MHA1-PR6-3-M3-PI-PCB for mounting printed circuit boards of manifold block valves MHA1-...-PI Max. number of valve positions=6, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010... | |
| manifold block MHA1-PR6-3-PI-PCBM for mounting printed circuit boards of manifold block valves MHA1-...-PI, with pneumatic multi-pin plug. Max. number of valve positions=6, Operating pressure=0 - 8 bar, Operating medium=Compressed air... | |
| manifold block MHA1-PR8-3-M3 for manifold block valves MHA1-...-HC/TC Max. number of valve positions=8, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and... | |
| manifold block MHA1-PR8-3-M3-PI with base plugs, for manifold block valves MHA1-...-PI Max. number of valve positions=8, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note... | |
| manifold block MHA1-PR8-3-M3-PI-D9 with base plugs and electrical multi-pin plug, for manifold block valves MHA1-...-PI Max. number of valve positions=8, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance... | |
| manifold block MHA1-PR8-3-M3-PI-PCB for mounting printed circuit boards of manifold block valves MHA1-...-PI Max. number of valve positions=8, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010... | |
| manifold block MHA1-PR8-3-PI-PCBM for mounting printed circuit boards of manifold block valves MHA1-...-PI, with pneumatic multi-pin plug. Max. number of valve positions=8, Operating pressure=0 - 8 bar, Operating medium=Compressed air... | |
| manifold block MHA2-PR10-3-M5 for manifold block valves MHA2-...-HC/TC Max. number of valve positions=10, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Mounting method for sub-base=(* with through hole, * with... | |
| manifold block MHA2-PR10-5-M5 for manifold block valves MHA2-...-HC/TC Max. number of valve positions=10, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=597 g, Mounting method for sub-base=(* with through... | |
| manifold block MHA2-PR2-3-M5 for manifold block valves MHA2-...-HC/TC Max. number of valve positions=2, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Mounting method for sub-base=(* with through hole, * with... | |
| manifold block MHA2-PR2-5-M5 for manifold block valves MHA2-...-HC/TC Max. number of valve positions=2, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=254 g, Mounting method for sub-base=(* with through... | |
| manifold block MHA2-PR4-3-M5 for manifold block valves MHA2-...-HC/TC Max. number of valve positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Mounting method for sub-base=(* with through hole, * with... | |
| manifold block MHA2-PR4-5-M5 for manifold block valves MHA2-...-HC/TC Max. number of valve positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=340 g, Mounting method for sub-base=(* with through... | |
| manifold block MHA2-PR6-3-M5 for manifold block valves MHA2-...-HC/TC Max. number of valve positions=6, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Mounting method for sub-base=(* with through hole, * with... | |
| manifold block MHA2-PR6-5-M5 for manifold block valves MHA2-...-HC/TC Max. number of valve positions=6, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=426 g, Mounting method for sub-base=(* with through... | |
| manifold block MHA2-PR8-3-M5 for manifold block valves MHA2-...-HC/TC Max. number of valve positions=8, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Mounting method for sub-base=(* with through hole, * with... | |
| manifold block MHA2-PR8-5-M5 for manifold block valves MHA2-...-HC/TC Max. number of valve positions=8, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=511 g, Mounting method for sub-base=(* with through... | |
| manifold block MHA3-PR10-3-1/8 for manifold block valves MHA3-...-HC/TC Max. number of valve positions=10, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Mounting method for sub-base=(* with through hole, * with... | |
| manifold block MHA3-PR2-3-1/8 for manifold block valves MHA3-...-HC/TC Max. number of valve positions=2, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Mounting method for sub-base=(* with through hole, * with... | |
| manifold block MHA3-PR4-3-1/8 for manifold block valves MHA3-...-HC/TC Max. number of valve positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Mounting method for sub-base=(* with through hole, * with... | |
| manifold block MHA3-PR6-3-1/8 for manifold block valves MHA3-...-HC/TC Max. number of valve positions=6, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Mounting method for sub-base=(* with through hole, * with... | |
| manifold block MHA3-PR8-3-1/8 for manifold block valves MHA3-...-HC/TC Max. number of valve positions=8, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Mounting method for sub-base=(* with through hole, * with... | |
| manifold block MHA4-PR10-3-1/4 For sub-base valves MHA4-... Max. number of valve positions=10, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1710 g, Mounting method for sub-base=(* with through hole,... | |
| manifold block MHA4-PR2-3-1/4 For sub-base valves MHA4-... Max. number of valve positions=2, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=440 g, Mounting method for sub-base=(* with through hole,... | |
| manifold block MHA4-PR4-3-1/4 For sub-base valves MHA4-... Max. number of valve positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=750 g, Mounting method for sub-base=(* with through hole,... | |
| manifold block MHA4-PR6-3-1/4 For sub-base valves MHA4-... Max. number of valve positions=6, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1080 g, Mounting method for sub-base=(* with through hole,... | |
| manifold block MHA4-PR8-3-1/4 For sub-base valves MHA4-... Max. number of valve positions=8, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1400 g, Mounting method for sub-base=(* with through hole,... | |
| manifold block MHP1-P10-2 For semi in-line valve MHP1-...-HC/TC Max. number of valve positions=10, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and... | |
| manifold block MHP1-P10-2-PI With plug bases, for semi in-line valves MHP1-...-PI Max. number of valve positions=10, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note... | |
| manifold block MHP1-P2-2 For semi in-line valve MHP1-...-HC/TC Max. number of valve positions=2, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and... | |
| manifold block MHP1-P2-2-PI With plug bases, for semi in-line valves MHP1-...-PI Max. number of valve positions=2, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note... | |
| manifold block MHP1-P4-2-PI With plug bases, for semi in-line valves MHP1-...-PI Max. number of valve positions=4, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note... | |
| manifold block MHP1-P6-2 For semi in-line valve MHP1-...-HC/TC Max. number of valve positions=6, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and... | |
| manifold block MHP1-P6-2-PI With plug bases, for semi in-line valves MHP1-...-PI Max. number of valve positions=6, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note... | |
| manifold block MHP1-P8-2 For semi in-line valve MHP1-...-HC/TC Max. number of valve positions=8, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and... | |
| manifold block MHP1-P8-2-PI With plug bases, for semi in-line valves MHP1-...-PI Max. number of valve positions=8, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note... | |
| manifold block MHP1-PR10-3 For semi in-line valve MHP1-...-HC/TC Max. number of valve positions=10, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and... | |
| manifold block MHP1-PR10-3-PI With plug bases, for semi in-line valves MHP1-...-PI Max. number of valve positions=10, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note... | |
| manifold block MHP1-PR10-3-PI-D25 With plug bases and electrical multi-pin, for semi in-line valves MHP1-...-PI Max. number of valve positions=10, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with... | |
| manifold block MHP1-PR10-3-PI-PCB For mounting semi in-line valves MHP1-...-PI to PCBs Max. number of valve positions=10, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note... | |
| manifold block MHP1-PR2-3 For semi in-line valve MHP1-...-HC/TC Max. number of valve positions=2, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and... | |
| manifold block MHP1-PR2-3-PI With plug bases, for semi in-line valves MHP1-...-PI Max. number of valve positions=2, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note... | |
| manifold block MHP1-PR2-3-PI-PCB For mounting semi in-line valves MHP1-...-PI to PCBs Max. number of valve positions=2, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note... | |
| manifold block MHP1-PR4-3 For semi in-line valve MHP1-...-HC/TC Max. number of valve positions=4, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and... | |
| manifold block MHP1-PR4-3-PI With plug bases, for semi in-line valves MHP1-...-PI Max. number of valve positions=4, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note... | |
| manifold block MHP1-PR4-3-PI-D9 With plug bases and electrical multi-pin, for semi in-line valves MHP1-...-PI Max. number of valve positions=4, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with... | |
| manifold block MHP1-PR4-3-PI-PCB For mounting semi in-line valves MHP1-...-PI to PCBs Max. number of valve positions=4, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note... | |
| manifold block MHP1-PR6-3 For semi in-line valve MHP1-...-HC/TC Max. number of valve positions=6, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and... | |
| manifold block MHP1-PR6-3-PI With plug bases, for semi in-line valves MHP1-...-PI Max. number of valve positions=6, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note... | |
| manifold block MHP1-PR6-3-PI-D9 With plug bases and electrical multi-pin, for semi in-line valves MHP1-...-PI Max. number of valve positions=6, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with... | |
| manifold block MHP1-PR6-3-PI-PCB For mounting semi in-line valves MHP1-...-PI to PCBs Max. number of valve positions=6, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note... | |
| manifold block MHP1-PR8-3 For semi in-line valve MHP1-...-HC/TC Max. number of valve positions=8, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and... | |
| manifold block MHP1-PR8-3-PI With plug bases, for semi in-line valves MHP1-...-PI Max. number of valve positions=8, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note... | |
| manifold block MHP1-PR8-3-PI-D9 With plug bases and electrical multi-pin, for semi in-line valves MHP1-...-PI Max. number of valve positions=8, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with... | |
| manifold block MHP1-PR8-3-PI-PCB For mounting semi in-line valves MHP1-...-PI to PCBs Max. number of valve positions=8, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note... | |
| manifold block MHP2-PR10-3 For semi in-line valve MHP2-...-HC/TC Max. number of valve positions=10, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Mounting method for sub-base=(* with through hole, * with... | |
| manifold block MHP2-PR10-5 For semi in-line valve MHP2-...-HC/TC Max. number of valve positions=10, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=597 g, Mounting method for sub-base=(* with through... | |
| manifold block MHP2-PR2-3 For semi in-line valve MHP2-...-HC/TC Max. number of valve positions=2, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Mounting method for sub-base=(* with through hole, * with... | |
| manifold block MHP2-PR2-5 For semi in-line valve MHP2-...-HC/TC Max. number of valve positions=2, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=254 g, Mounting method for sub-base=(* with through... | |
| manifold block MHP2-PR4-3 For semi in-line valve MHP2-...-HC/TC Max. number of valve positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Mounting method for sub-base=(* with through hole, * with... | |
| manifold block MHP2-PR4-5 For semi in-line valve MHP2-...-HC/TC Max. number of valve positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=340 g, Mounting method for sub-base=(* with through... | |
| manifold block MHP2-PR6-3 For semi in-line valve MHP2-...-HC/TC Max. number of valve positions=6, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Mounting method for sub-base=(* with through hole, * with... | |
| manifold block MHP2-PR6-5 For semi in-line valve MHP2-...-HC/TC Max. number of valve positions=6, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=426 g, Mounting method for sub-base=(* with through... | |
| manifold block MHP2-PR8-3 For semi in-line valve MHP2-...-HC/TC Max. number of valve positions=8, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Mounting method for sub-base=(* with through hole, * with... | |
| manifold block MHP2-PR8-5 For semi in-line valve MHP2-...-HC/TC Max. number of valve positions=8, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=511 g, Mounting method for sub-base=(* with through... | |
| manifold block MRS-2 Size=2, Max. number of valve positions=2, Operating pressure=-0,9 - 10 bar, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Max. tightening torque, valve mounting=2,5 Nm | |
| manifold block MRS-4 Size=4, Max. number of valve positions=4, Operating pressure=-0,9 - 10 bar, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Max. tightening torque, valve mounting=2,5 Nm | |
| manifold rail MHJ10-P16 Grid dimension=11 mm, Polarity protected=for operating voltage, Max. number of valve positions=(* 16, * Versions to customer requirements possible), Corrosion resistance classification CRC=2 - Moderate corrosion stress,... | |
| manifold rail MHJ9-P16 Grid dimension=10 mm, Max. number of valve positions=(* 16, * Versions to customer requirements possible), Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=428 g, Mounting... | |
| manifold rail MHJ9-PN16 Grid dimension=10 mm, Max. number of valve positions=(* 16, * Versions to customer requirements possible), Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=390 g, Mounting... | |
| manifold sub-base NAV-1/2-3C-ISO With port pattern as per DIN ISO 5599/1, for manifold assembly, connections underneath. Conforms to standard=ISO 5599-1, Authorisation=UL - Recognized (OL), Product weight=700 g, Auxiliary pilot air... | |
| manifold sub-base NAV-1/2-NPT-3C With port pattern as per DIN ISO 5599/1, for manifold assembly, connections underneath. Width=190 mm, Operating pressure=16 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Note... | |
| manifold sub-base NAV-1/4-1C-ISO With port pattern as per DIN ISO 5599/1, for manifold assembly, connections underneath. Conforms to standard=ISO 5599-1, Product weight=240 g, Auxiliary pilot air port 12/14=G1/8, Pneumatic connection,... | |
| manifold sub-base NAV-1/4-NPT-1C With port pattern as per DIN ISO 5599/1, for manifold assembly, connections underneath. Width=110 mm, Operating pressure=16 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Note... | |
| manifold sub-base NAV-3/4-4C-ISO With port pattern as per DIN ISO 5599/1, for manifold assembly, connections underneath. Conforms to standard=ISO 5599-1, Product weight=1400 g, Auxiliary pilot air port 12/14=G1/8, Pneumatic connection,... | |
| manifold sub-base NAV-3/8-2C-ISO With port pattern as per DIN ISO 5599/1, for manifold assembly, connections underneath. Conforms to standard=ISO 5599-1, Authorisation=UL - Recognized (OL), Product weight=400 g, Auxiliary pilot air... | |
| manifold sub-base NAW-1/4-01-VDMA Connections at side. Width=26 mm, Based on the standard=ISO 15407-1, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently... | |
| manifold sub-base NAW-1/4-01-VDMA-VL Connections at side. Width=26 mm, Based on the standard=ISO 15407-1, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently... | |
| manifold sub-base NAW-1/8-02-VDMA Connections at side. Width=18 mm, Based on the standard=ISO 15407-1, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently... | |
| manifold sub-base with 90° connections NAVW-1/2-3-ISO With port pattern as per DIN ISO 5599/1, for manifold assembly, connections at side and underneath. Conforms to standard=ISO 5599-1, Operating medium=Compressed air in... | |
| manifold sub-base with 90° connections NAVW-1/2-NPT-3 With port pattern as per DIN ISO 5599/1, for manifold assembly, connections at side and underneath. Width=190 mm, Operating pressure=0 - 16 bar, Operating... | |
| manifold sub-base with 90° connections NAVW-1/4-1-ISO With port pattern as per DIN ISO 5599/1, for manifold assembly, connections at side and underneath. Conforms to standard=ISO 5599-1, Operating medium=Compressed air in... | |
| manifold sub-base with 90° connections NAVW-1/4-NPT-1 With port pattern as per DIN ISO 5599/1, for manifold assembly, connections at side and underneath. Width=110 mm, Operating pressure=0 - 16 bar, Operating... | |
| manifold sub-base with 90° connections NAVW-3/8-2-ISO With port pattern as per DIN ISO 5599/1, for manifold assembly, connections at side and underneath. Conforms to standard=ISO 5599-1, Operating medium=Compressed air in... | |
| manifold sub-base with 90° connections NAVW-3/8-NPT-2 With port pattern as per DIN ISO 5599/1, for manifold assembly, connections at side and underneath. Width=135 mm, Operating pressure=0 - 16 bar, Operating... | |
| multi-pin plug CPV10-VI-P2-1/8-C ATEX category Gas=II 2G, Explosion ignition protection type Gas=Ex e II, ATEX category Dust=II 2D, Explosion ignition protection type Dust=Ex tD A21 IP65, Explosion protection certification outside... | |
| multi-pin plug CPV10-VI-P2-M7 To concatenate individual valves to valve manifolds. Materials note=(* Free of copper and PTFE, * Conforms to RoHS) | |
| multi-pin plug CPV10-VI-P2-M7-B For valve terminal CPV. Materials note=(* Free of copper and PTFE, * Conforms to RoHS) | |
| multi-pin plug CPV10-VI-P2-M7-C For valve terminal CPV. ATEX category Gas=II 2G, Explosion ignition protection type Gas=Ex e II, ATEX category Dust=II 2D, Explosion ignition protection type Dust=Ex tD A21 IP65,... | |
| multi-pin plug CPV10-VI-P2-M7-D For valve terminal CPV. ATEX category Gas=II 2G, Explosion ignition protection type Gas=Ex e II, ATEX category Dust=II 2D, Explosion ignition protection type Dust=Ex tD A21 IP65,... | |
| multi-pin plug CPV10-VI-P4-1/8-C ATEX category Gas=II 2G, Explosion ignition protection type Gas=Ex e II, ATEX category Dust=II 2D, Explosion ignition protection type Dust=Ex tD A21 IP65, Explosion protection certification outside... | |
| multi-pin plug CPV10-VI-P4-M7 To concatenate individual valves to valve manifolds. Materials note=(* Free of copper and PTFE, * Conforms to RoHS) | |
| multi-pin plug CPV10-VI-P4-M7-B For valve terminal CPV. Materials note=(* Free of copper and PTFE, * Conforms to RoHS) | |
| multi-pin plug CPV10-VI-P4-M7-C For valve terminal CPV. ATEX category Gas=II 2G, Explosion ignition protection type Gas=Ex e II, ATEX category Dust=II 2D, Explosion ignition protection type Dust=Ex tD A21 IP65,... | |
| multi-pin plug CPV10-VI-P4-M7-D For valve terminal CPV. ATEX category Gas=II 2G, Explosion ignition protection type Gas=Ex e II, ATEX category Dust=II 2D, Explosion ignition protection type Dust=Ex tD A21 IP65,... | |
| multi-pin plug CPV10-VI-P6-1/8-C ATEX category Gas=II 2G, Explosion ignition protection type Gas=Ex e II, ATEX category Dust=II 2D, Explosion ignition protection type Dust=Ex tD A21 IP65, Explosion protection certification outside... | |
| multi-pin plug CPV10-VI-P6-M7 To concatenate individual valves to valve manifolds. Materials note=(* Free of copper and PTFE, * Conforms to RoHS) | |
| multi-pin plug CPV10-VI-P6-M7-B For valve terminal CPV. Materials note=(* Free of copper and PTFE, * Conforms to RoHS) | |
| multi-pin plug CPV10-VI-P6-M7-C For valve terminal CPV. ATEX category Gas=II 2G, Explosion ignition protection type Gas=Ex e II, ATEX category Dust=II 2D, Explosion ignition protection type Dust=Ex tD A21 IP65,... | |
| multi-pin plug CPV10-VI-P6-M7-D For valve terminal CPV. ATEX category Gas=II 2G, Explosion ignition protection type Gas=Ex e II, ATEX category Dust=II 2D, Explosion ignition protection type Dust=Ex tD A21 IP65,... | |
| multi-pin plug CPV10-VI-P8-1/8-C ATEX category Gas=II 2G, Explosion ignition protection type Gas=Ex e II, ATEX category Dust=II 2D, Explosion ignition protection type Dust=Ex tD A21 IP65, Explosion protection certification outside... | |
| multi-pin plug CPV10-VI-P8-M7 To concatenate individual valves to valve manifolds. Materials note=(* Free of copper and PTFE, * Conforms to RoHS) | |
| multi-pin plug CPV10-VI-P8-M7-B For valve terminal CPV. Materials note=(* Free of copper and PTFE, * Conforms to RoHS) | |
| multi-pin plug CPV10-VI-P8-M7-C For valve terminal CPV. ATEX category Gas=II 2G, Explosion ignition protection type Gas=Ex e II, ATEX category Dust=II 2D, Explosion ignition protection type Dust=Ex tD A21 IP65,... | |
| multi-pin plug CPV10-VI-P8-M7-D For valve terminal CPV. ATEX category Gas=II 2G, Explosion ignition protection type Gas=Ex e II, ATEX category Dust=II 2D, Explosion ignition protection type Dust=Ex tD A21 IP65,... | |
| multi-pin plug CPV14-VI-P2-1/8 To concatenate individual valves to valve manifolds. Materials note=(* Free of copper and PTFE, * Conforms to RoHS) | |
| multi-pin plug CPV14-VI-P2-1/8-B For valve terminal CPV. Materials note=(* Free of copper and PTFE, * Conforms to RoHS) | |
| multi-pin plug CPV14-VI-P2-1/8-C For valve terminal CPV. ATEX category Gas=II 2G, Explosion ignition protection type Gas=Ex e II, ATEX category Dust=II 2D, Explosion ignition protection type Dust=Ex tD A21 IP65,... | |
| multi-pin plug CPV14-VI-P2-1/8-D For valve terminal CPV. ATEX category Gas=II 2G, Explosion ignition protection type Gas=Ex e II, ATEX category Dust=II 2D, Explosion ignition protection type Dust=Ex tD A21 IP65,... | |
| multi-pin plug CPV14-VI-P4-1/8 To concatenate individual valves to valve manifolds. Materials note=(* Free of copper and PTFE, * Conforms to RoHS) | |
| multi-pin plug CPV14-VI-P4-1/8-B For valve terminal CPV. Materials note=(* Free of copper and PTFE, * Conforms to RoHS) | |
| multi-pin plug CPV14-VI-P4-1/8-C For valve terminal CPV. ATEX category Gas=II 2G, Explosion ignition protection type Gas=Ex e II, ATEX category Dust=II 2D, Explosion ignition protection type Dust=Ex tD A21 IP65,... | |
| multi-pin plug CPV14-VI-P4-1/8-D For valve terminal CPV. ATEX category Gas=II 2G, Explosion ignition protection type Gas=Ex e II, ATEX category Dust=II 2D, Explosion ignition protection type Dust=Ex tD A21 IP65,... | |
| multi-pin plug CPV14-VI-P6-1/8 To concatenate individual valves to valve manifolds. Materials note=(* Free of copper and PTFE, * Conforms to RoHS) | |
| multi-pin plug CPV14-VI-P6-1/8-B For valve terminal CPV. Materials note=(* Free of copper and PTFE, * Conforms to RoHS) | |
| multi-pin plug CPV14-VI-P6-1/8-C For valve terminal CPV. ATEX category Gas=II 2G, Explosion ignition protection type Gas=Ex e II, ATEX category Dust=II 2D, Explosion ignition protection type Dust=Ex tD A21 IP65,... | |
| multi-pin plug CPV14-VI-P6-1/8-D For valve terminal CPV. ATEX category Gas=II 2G, Explosion ignition protection type Gas=Ex e II, ATEX category Dust=II 2D, Explosion ignition protection type Dust=Ex tD A21 IP65,... | |
| multi-pin plug CPV14-VI-P8-1/8 To concatenate individual valves to valve manifolds. Materials note=(* Free of copper and PTFE, * Conforms to RoHS) | |
| multi-pin plug CPV14-VI-P8-1/8-B For valve terminal CPV. Materials note=(* Free of copper and PTFE, * Conforms to RoHS) | |
| multi-pin plug CPV14-VI-P8-1/8-C For valve terminal CPV. ATEX category Gas=II 2G, Explosion ignition protection type Gas=Ex e II, ATEX category Dust=II 2D, Explosion ignition protection type Dust=Ex tD A21 IP65,... | |
| multi-pin plug CPV14-VI-P8-1/8-D For valve terminal CPV. ATEX category Gas=II 2G, Explosion ignition protection type Gas=Ex e II, ATEX category Dust=II 2D, Explosion ignition protection type Dust=Ex tD A21 IP65,... | |
| multi-pin plug CPV18-VI-P2-1/4 To concatenate individual valves to valve manifolds. Materials note=(* Free of copper and PTFE, * Conforms to RoHS) | |
| multi-pin plug CPV18-VI-P2-1/4-B For valve terminal CPV. Materials note=(* Free of copper and PTFE, * Conforms to RoHS) | |
| multi-pin plug CPV18-VI-P4-1/4 To concatenate individual valves to valve manifolds. Materials note=(* Free of copper and PTFE, * Conforms to RoHS) | |
| multi-pin plug CPV18-VI-P4-1/4-B For valve terminal CPV. Materials note=(* Free of copper and PTFE, * Conforms to RoHS) | |
| multi-pin plug CPV18-VI-P6-1/4-B For valve terminal CPV. Materials note=(* Free of copper and PTFE, * Conforms to RoHS) | |
| multi-pin plug CPV18-VI-P8-1/4 To concatenate individual valves to valve manifolds. Materials note=(* Free of copper and PTFE, * Conforms to RoHS) | |
| multi-pin plug CPV18-VI-P8-1/4-B For valve terminal CPV. Materials note=(* Free of copper and PTFE, * Conforms to RoHS) | |
| 2 or 4 axial and radial outlets Single or multiple rotary distributor Operating medium compressed air, vacuum Brass, hardened steel | |
| Aluminum 4, 8, 9, or 12 connections Operating medium compressed air, vacuum | |
| Electromechanical rotary module with toothed belt Compact design Mounting interfaces on all sides Stable output shaft bearings Unlimited and flexible rotation angle | |
| Grid dimension 40 mm Slim compressed air distributor Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities Can be used as an adapter... | |
| Grid dimension 40 mm With optional integrated non-return function and pressure switch Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities Available with... | |
| Grid dimension 90 mm With optional integrated non-return function and pressure switch Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities Available with... | |
| Individual components for the electrical terminal CPX-P | |
| Individual components for the electrical terminal CPX | |
| Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities Slim compressed air distributor Size: micro, mini, midi, maxi | |
| Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities With optional integrated non-return function and pressure switch Size: mini, midi, maxi | |
| Pneumatic terminal for checking incoming and outgoing signals at the controller input and output Up to 15 distributor pieces with common air supply, for easy connection Brass, polymer Operating medium:... | |
| POM Operating medium compressed air, vacuum | |
| Regulator manifold with through air supply for pressure ranges that can be adjusted independently of one another Directly actuated diaphragm regulator Settings secured via detent on rotary knob and push-in... | |
| Regulator manifold with through air supply for pressure ranges that can be adjusted independently of one another Setting values secured by locking the rotary knob Without pressure gauge Size: mini... | |
| Visual indicator Indicator colors: red, blue, yellow, or green Aluminum or polymer Operating medium: compressed air | |
| Width dimension 124 mm With optional integrated non-return function and pressure switch Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities Available with... | |
| Width dimension 62 mm Slim compressed air distributor Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities Can be used as an adapter... | |
| Width dimension 62 mm With optional integrated non-return function and pressure switch Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities Available with... | |
| With NPT connecting thread Grid dimension 40 mm Slim compressed air distributor Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities Can be... | |
| With NPT connecting thread Grid dimension 40 mm With optional integrated non-return function and pressure switch Outlet at top and bottom Can be used as an intermediate distributor for varying... | |
| With NPT connecting thread Width dimension 124 mm With optional integrated non-return function and pressure switch Outlet at top and bottom Can be used as an intermediate distributor for varying... | |
| With NPT connecting thread Width dimension 62 mm Slim compressed air distributor Outlet at top and bottom Can be used as an adapter between two pressure regulating valves with large... | |
| With NPT connecting thread Width dimension 62 mm With optional integrated non-return function and pressure switch Outlet at top and bottom Can be used as an intermediate distributor for varying... |
| Next >> |