Festo Corporation
Multiple distributor
QSLV2-G1/4-8
Description
PBT and nickel-plated brass
L-shape, T-shape
Rotatable 360°
Reducing design
Operating media: compressed air, vacuum, (water)
Request a Quote
Email Supplier
Datasheet
Description
PBT and nickel-plated brass
L-shape, T-shape
Rotatable 360°
Reducing design
Operating media: compressed air, vacuum, (water)
Request a Quote
Email Supplier
Datasheet
Suppliers
PBT and nickel-plated brass
L-shape, T-shape
Rotatable 360°
Reducing design
Operating media: compressed air, vacuum, (water)
- PBT and nickel-plated brass
- L-shape, T-shape
- Rotatable 360°
- Reducing design
- Operating media: compressed air, vacuum, (water)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Manifolds and Manifold Systems |
|
Product Number
|
QSLV2-G1/4-8 |
|
Product Name
|
Multiple distributor |
|
Application
|
General Purpose; Compressed Air (Pneumatic)
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
General Purpose; Compressed Air (Pneumatic)
View Details
Application
General Purpose; Gas; Compressed Air (Pneumatic)
Body Material
Aluminum; Die-cast aluminum
Liquid Flow
2165 GPM (8200 L/min)
View Details
Application
General Purpose; Gas; Compressed Air (Pneumatic)
Body Material
Aluminum; Die-cast aluminum
Liquid Flow
845 GPM (3200 L/min)
View Details