Festo Corporation
Multiple distributor
QSYTF-1/8-6-B
Description
PBT and nickel-plated brass
Y-shape
Rotatable 360°
Operating media: compressed air, vacuum, (water)
Request a Quote
Email Supplier
Datasheet
Description
PBT and nickel-plated brass
Y-shape
Rotatable 360°
Operating media: compressed air, vacuum, (water)
Request a Quote
Email Supplier
Datasheet
Suppliers
PBT and nickel-plated brass
Y-shape
Rotatable 360°
Operating media: compressed air, vacuum, (water)
- PBT and nickel-plated brass
- Y-shape
- Rotatable 360°
- Operating media: compressed air, vacuum, (water)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Manifolds and Manifold Systems |
|
Product Number
|
QSYTF-1/8-6-B |
|
Product Name
|
Multiple distributor |
|
Application
|
General Purpose; Compressed Air (Pneumatic)
|
|
Supply
|
1
|
|
Outlet
|
3
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
General Purpose; Gas; Compressed Air (Pneumatic)
Body Material
Aluminum; Die-cast aluminum
Liquid Flow
462 GPM (1750 L/min)
View Details
Application
General Purpose; Compressed Air (Pneumatic)
Size
1/2"
Body Material
Acetal; PA-reinforced
View Details
Application
General Purpose; Gas; Compressed Air (Pneumatic)
View Details
Application
General Purpose; Gas; Compressed Air (Pneumatic)
Size
3/8"
Body Material
Die-cast zinc
View Details