Festo Corporation Common supply manifold VABM-B10-25-G12-5-P53

Description
supply manifold VABM-B10-25-G12-5-P5 3 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=5, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=504 g
Request a Quote Datasheet
Description
supply manifold VABM-B10-25-G12-5-P5 3 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=5, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=504 g
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common supply manifold - VABM-B10-25-G12-5-P53 - Festo Corporation
Islandia, NY, United States
Common supply manifold
VABM-B10-25-G12-5-P53
Common supply manifold VABM-B10-25-G12-5-P53
supply manifold VABM-B10-25-G12-5-P5 3 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=5, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=504 g

supply manifold VABM-B10-25-G12-5-P53 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=5, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=504 g

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number VABM-B10-25-G12-5-P53
Product Name Common supply manifold
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Connection block - CPE14-PRS-3/8-2-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Size 3/8"
View Details
Connection block - CPE10-3/2-PRS-1/4-3-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Maximum Pressure -13 to 145 psi (-9.15 to 102 m H2O)
View Details
Connection block - CPE18-3/2-PRS-3/8-4 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 3/8"
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
View Details
Connection block - CPX-AB-8-KL-4POL - Festo Corporation
Specs
Application General Purpose
Body Material Acetal; PC PA
View Details
2 suppliers