Festo Corporation Datasheets for Linear Position Sensors
Linear position sensors is a general search form for all linear position / displacement detection product areas.
Linear Position Sensors: Learn more
| Product Name | Notes |
|---|---|
| Conductive plastic potentiometer Absolute measurement with high resolution High travel speed and long service life Plug-in connections | |
| Connecting rod potentiometer Absolute measurement with high resolution Long service life IP65 Rating Plug-in connections | |
| Measuring principle: magnetic Hall 3 gripper positions can be detected using an evaluation unit Freely selectable switching points | |
| Measuring principle: magnetic Hall Can be inserted into the slot from above, secured with screw Suitable for use with energy chain and robot lines LED status indications Cable length 0.3... | |
| Measuring principle: magnetic Hall Suitable for use with energy chain and robot lines LED status indications Cable length 0.3, 2.5, 5 m | |
| Measuring principle: magnetostrictive Contactless with absolute measurement High travel speed System product for servopneumatic positioning technology and Soft Stop IP65 Rating | |
| Only for use with Festo Motion Terminal VTEM Measuring principle: magnetic Hall Can be inserted into the slot from above, secured with screw Suitable for use with energy chain and... | |
| Used to detect rotation of the shaft on rotary actuators DRVS and DSM The sensor can be quickly assembled without having to manually search for switching points Simple and reliable... | |
| Very compact design makes the unit especially well suited to work with pneumatic grippers, compact air cylinders and any application that needs to be performed in a tight space Measuring... |