Festo Corporation Datasheets for Locks
Locks are mechanical fastening devices designed to close and control access to doors, drawers, or containers. Common types of locks include cam locks, combination locks, deadbolts, padlocks, and key-operated locks.
Locks: Learn more
| Product Name | Notes |
|---|---|
| padlock LRVS-D locks the cap to the LRVS locking device, together with the lockable components of the compressed air preparation. Corrosion resistance classification CRC=2 - Moderate corrosion stress, Medium temperature=-20... | |
| regulator lock LRVS-D-DI-MAXI Ambient temperature=-20 - 60 °C, Product weight=36 g, Materials note=Free of copper and PTFE | |
| regulator lock LRVS-D-MAXI Ambient temperature=-20 - 60 °C, Product weight=56 g, Materials note=Free of copper and PTFE | |
| regulator lock LRVS-D-MIDI Ambient temperature=-20 - 60 °C, Product weight=60 g, Materials note=Free of copper and PTFE | |
| regulator lock LRVS-D-MINI Ambient temperature=-20 - 60 °C, Product weight=40 g, Materials note=Free of copper and PTFE | |
| regulator lock LRVS-LRP-1/4 Ambient temperature=-20 - 60 °C, Product weight=36 g, Materials note=Free of copper and PTFE |