Festo Corporation Datasheets for Valve Positioners
Valve positioners compare a control signal to a valve actuator’s position and move the actuator accordingly. They are used with both linear valves and rotary valves.
Valve Positioners: Learn more
| Product Name | Notes |
|---|---|
| positioning component SMM-10 Suitable for C-slot. Size=10, Design=for round slot, Corrosion resistance classification CRC=3 - High corrosion stress, Ambient temperature=-40 - 120 °C, Mounting type=(* Clamped in T-slot, * Insertable... | |
| positioning component SMM-8 Suitable for T-slot. Size=8, Design=for T-slot, Corrosion resistance classification CRC=3 - High corrosion stress, Ambient temperature=-40 - 120 °C, Mounting type=(* Clamped in T-slot, * Insertable into... | |
| Digital electropneumatic valve positioner for single or double-acting pneumatic quarter turn actuators and double-acting pneumatic linear actuators No air consumption in the adjusted state |