Festo Corporation Datasheets for Compressed Air Filters
Compressed air filters are used to remove water, oil, oil vapor, dirt, and other contaminants from a compressed air supply.
Compressed Air Filters: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| activated carbon filter cartridge LFACP-MAXI For series D, virtually oil-free compressed air Size=Maxi, Series=D, Material filter=Active carbon | |
| activated carbon filter cartridge LFACP-MIDI For series D, virtually oil-free compressed air Size=Midi, Series=D, Material filter=Active carbon | |
| activated carbon filter cartridge MS12-LFX For MS series, virtually oil-free compressed air Size=12, Series=MS, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Residual oil content=<= 0,003 mg/m3, Product weight=445 g... | |
| activated carbon filter cartridge MS4/D-MINI-LFX For MS and D series, virtually oil-free compressed air Size=Mini, Series=D, Material filter=Active carbon | |
| activated carbon filter cartridge MS6-LFX For MS series, virtually oil-free compressed air Size=6, Series=MS, Material filter=Active carbon | |
| activated carbon filter cartridge MS6-LFX-AKI Size=6, Series=MS, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Materials note=(* Free of copper and PTFE, * Conforms to RoHS), Material filter=Active carbon | |
| activated carbon filter cartridge MS6-LFX-HF For MS series, virtually oil-free compressed air Size=6, Series=MS, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Materials note=Free of copper and PTFE, Material filter=Active... | |
| EMC-filter CAMF-C5-FC Operating voltage range DC=0 - 30 V, Nominal operating voltage DC=24 V, Operating voltage range AC=0 - 30 V, Nominal operating voltage, AC=24 V, Protection class=IP30 | |
| filter cartridge LFP-D-MAXI-40M-U Used in conjunction with service units. Size=Maxi, Series=D, Grade of filtration=40 µm | |
| filter cartridge LFP-D-MAXI-5M Used in conjunction with service units. Size=Maxi, Series=D, Grade of filtration=5 µm | |
| filter cartridge LFP-D-MICRO-5M For D Micro series service units Size=Micro, Series=D, Grade of filtration=5 µm | |
| filter cartridge LFP-D-MIDI-40M-U Used in conjunction with service units. Size=Midi, Series=D, Grade of filtration=40 µm | |
| filter cartridge LFP-D-MIDI-5M Used in conjunction with service units. Size=Midi, Series=D, Grade of filtration=5 µm, Materials note=Free of copper and PTFE | |
| filter cartridge LFP-D-MINI-40M-U Used in conjunction with service units. Size=Mini, Series=D, Grade of filtration=40 µm | |
| filter cartridge LFP-D-MINI-5M Used in conjunction with service units. Size=Mini, Series=D, Grade of filtration=5 µm | |
| filter cartridge LFP-DB-MINI-5M Used in conjunction with service units. Size=Mini, Series=DB, Grade of filtration=5 µm, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Material filter=PE | |
| filter cartridge LFPU-1 For filter silencer LFU. Materials note=(* Free of copper and PTFE, * Conforms to RoHS) | |
| filter cartridge LFPU-1/2 For filter silencer LFU. Materials note=(* Free of copper and PTFE, * Conforms to RoHS) | |
| filter cartridge LFPU-1/4-3/8 For filter silencer LFU. Size=69x60, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Materials note=Free of copper and PTFE | |
| filter cartridge MS12-LFP-C For MS series, degree of filtration: 5 µm Size=12, Series=MS, Grade of filtration=5 µm, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=295 g | |
| filter cartridge MS12-LFP-E For MS series, degree of filtration: 40 µm Size=12, Series=MS, Grade of filtration=40 µm, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=295 g | |
| filter cartridge MS4-LFP-C For MS series, degree of filtration: 5 µm Size=4, Series=MS, Grade of filtration=5 µm, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Material filter=PE | |
| filter cartridge MS4-LFP-E For MS series, degree of filtration: 40 µm Size=4, Series=MS, Grade of filtration=40 µm, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Material filter=PE | |
| filter cartridge MS6-LFP-C For MS series, degree of filtration: 5 µm Size=6, Series=MS, Grade of filtration=5 µm, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Material filter=PE | |
| filter cartridge MS6-LFP-E For MS series, degree of filtration: 40 µm Size=6, Series=MS, Grade of filtration=40 µm, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Material filter=PE | |
| fine filter cartridge LFMBP-D-MAXI For micro filter LFMB. Size=Maxi, Series=D, Grade of filtration=1 µm, Materials note=Free of copper and PTFE | |
| fine filter cartridge LFMBP-D-MIDI For micro filter LFMB. Size=Midi, Series=D, Grade of filtration=1 µm, Materials note=Free of copper and PTFE | |
| fine filter cartridge MS12-LFM-B For MS series, degree of filtration: 1 µm Size=12, Series=MS, Grade of filtration=1 µm, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=395 g | |
| fine filter cartridge MS4/D-MINI-LFM-B for types MS and D. Grade of filtration 1 µm. Size=Mini, Series=D, Grade of filtration=1 µm, Materials note=Free of copper and PTFE | |
| fine filter cartridge MS6-LFM-B For MS series, degree of filtration: 1 µm Size=6, Series=MS, Grade of filtration=1 µm | |
| fine filter cartridge MS6-LFM-B-HF For MS series, degree of filtration: 1 µm Size=6, Series=MS, Grade of filtration=1 µm, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Materials note=Free of copper... | |
| fine filter cartridge MS6-LFM-BI Size=6, Series=MS, Grade of filtration=1 µm, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Materials note=(* Free of copper and PTFE, * Conforms to RoHS) | |
| micro filter cartridge LFMAP-D-MAXI For micro-filter LFMA, degree of filtering: 0.01 µm Size=Maxi, Series=D, Grade of filtration=0,01 µm, Materials note=Free of copper and PTFE | |
| micro filter cartridge LFMAP-D-MIDI For micro-filter LFMA, degree of filtering: 0.01 µm Size=Midi, Series=D, Grade of filtration=0,01 µm, Materials note=Free of copper and PTFE | |
| micro filter cartridge MS12-LFM-A For MS series, degree of filtration: 0.01 µm Size=12, Series=MS, Grade of filtration=0,01 µm, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=425 g | |
| micro filter cartridge MS4/D-MINI-LFM-A for series MS and D. Grade of filtration 0.01 µm. Size=Mini, Series=D, Grade of filtration=0,01 µm, Materials note=Free of copper and PTFE | |
| micro filter cartridge MS6-LFM-A For MS series, degree of filtration: 0.01 µm Size=6, Series=MS, Grade of filtration=0,01 µm | |
| micro filter cartridge MS6-LFM-A-HF For MS series, degree of filtration: 0.01 µm Size=6, Series=MS, Grade of filtration=0,01 µm, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Materials note=Free of copper... | |
| micro filter cartridge MS6-LFM-AI Size=6, Series=MS, Grade of filtration=0,01 µm, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Materials note=(* Free of copper and PTFE, * Conforms to RoHS) | |
| Good particle and condensate separation With manual or fully automatic condensate drain Size: micro, mini, midi, maxi Plastic bowl with metal bowl guard | |
| Grid dimension 40 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain | |
| Grid dimension 40 mm High-efficiency filter for exceptionally clean compressed air Removal of oil aerosols from compressed air Available with differential pressure gauge for indication of contamination Available with electronic... | |
| Grid dimension 40 mm Removal of gaseous oil particles from compressed air using activated carbon Air quality class at the output [1.4.1] to ISO 8573-1 Eliminates odors and vapors Residual... | |
| High-efficiency filter for exceptionally clean compressed air Fully assembled filter combination, comprising LFMB and LFMA Version with differential pressure gauge for visual indication of filter contamination Size: mini, midi, maxi... | |
| High-efficiency filter for exceptionally clean compressed air Removal of oil aerosols from compressed air Version with differential pressure gauge for visual indication of filter contamination Size: mini, midi, maxi | |
| Removal of gaseous oil particles from compressed air using activated carbon Air quality class at the output [1.4.1] to ISO 8573-1 Eliminates odors and vapors Residual oil content = 0.003... | |
| Width dimension 124 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain | |
| Width dimension 124 mm High-efficiency filter for exceptionally clean compressed air Removal of oil aerosols from compressed air Available with differential pressure gauge for indication of contamination Available with electronic... | |
| Width dimension 124 mm Removal of gaseous oil particles from compressed air using activated carbon Air quality class at the output [1.4.1] to ISO 8573-1 Eliminates odors and vapors Residual... | |
| Width dimension 62 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain | |
| Width dimension 62 mm High-efficiency filter for exceptionally clean compressed air Removal of oil aerosols from compressed air Available with differential pressure gauge for indication of contamination Available with electronic... | |
| Width dimension 62 mm Removal of gaseous oil particles from compressed air using activated carbon Air quality class at the output [1.4.1] to ISO 8573-1 Eliminates odors and vapors Residual... | |
| Width dimension 62 mm With optional integrated non-return function and pressure switch Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities Available with... | |
| With NPT connecting thread Grid dimension 40 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically... | |
| With NPT connecting thread Grid dimension 40 mm High-efficiency filter for exceptionally clean compressed air Removal of oil aerosols from compressed air Available with differential pressure gauge for indication of... | |
| With NPT connecting thread Grid dimension 40 mm Removal of gaseous oil particles from compressed air using activated carbon Air quality class at the output [1.4.1] to ISO 8573-1 Eliminates... | |
| With NPT connecting thread Grid dimension 40 mm With optional integrated non-return function and pressure switch Outlet at top and bottom Can be used as an intermediate distributor for varying... | |
| With NPT connecting thread Width dimension 62 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically... | |
| With NPT connecting thread Width dimension 62 mm High-efficiency filter for exceptionally clean compressed air Removal of oil aerosols from compressed air Available with differential pressure gauge for indication of... |
| Next >> |