Festo Corporation Datasheets for Toggle Switches
Toggle switches are actuated by moving a lever back and forth to open or close an electrical circuit.
Toggle Switches: Learn more
| Product Name | Notes |
|---|---|
| selector switch NR-22-SWX2 For basic valves SV, SVS, SVOS. Protection class=IP40 | |
| toggle switch H-22-SW For basic valves SV, SVS, SVOS. Installation diameter=22,5 mm, Protection class=IP40, Actuation torque=0,14 Nm, Product weight=19 g, Colour=Black | |
| toggle switch H-22-SWX2 For basic valves SV, SVS, SVOS. Protection class=IP40 |