Festo Corporation Common supply manifold PAL-3/8-9-B

Description
supply manifold PAL-3/8-9-B Assembly position=Any, Max. number of valve positions=9, Product weight=1260 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/4
Request a Quote Datasheet
Description
supply manifold PAL-3/8-9-B Assembly position=Any, Max. number of valve positions=9, Product weight=1260 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common supply manifold - PAL-3/8-9-B - Festo Corporation
Islandia, NY, United States
Common supply manifold
PAL-3/8-9-B
Common supply manifold PAL-3/8-9-B
supply manifold PAL-3/8-9-B Assembly position=Any, Max. number of valve positions=9, Product weight=1260 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/4

supply manifold PAL-3/8-9-B Assembly position=Any, Max. number of valve positions=9, Product weight=1260 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/4

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number PAL-3/8-9-B
Product Name Common supply manifold
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Connection block - CPE14-3/2-PRS-3/8-7 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 3/8"
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
View Details
Connection block - CPE14-3/2-PRS-3/8-10-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Size 3/8"
View Details
Pressure regulating valve manifold - LRB-1/2-D-7-O-K3-MIDI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 3/8"; 1/2"
Body Material Die-cast zinc
View Details
Branching module - FRM-1/2-D-MIDI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 1/2"
Body Material Aluminum; Die-cast aluminum
View Details