Festo Corporation Connection block VABM-B10-20EEE-G38-2

Description
manifold block VABM-B10-20EEE-G38-2 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=2, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=492 g
Request a Quote Datasheet
Description
manifold block VABM-B10-20EEE-G38-2 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=2, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=492 g
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - VABM-B10-20EEE-G38-2 - Festo Corporation
Islandia, NY, United States
Connection block
VABM-B10-20EEE-G38-2
Connection block VABM-B10-20EEE-G38-2
manifold block VABM-B10-20EEE-G38-2 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=2, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=492 g

manifold block VABM-B10-20EEE-G38-2 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=2, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=492 g

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number VABM-B10-20EEE-G38-2
Product Name Connection block
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Connection block - CPE10-3/2-PRS-1/4-3 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
Temperature Range 23 to 122 F (-5 to 50 C)
View Details
Connection block - CPE10-PRSG-2 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Body Material Acetal; PA-reinforced
View Details
Pressure regulating valve manifold - LRB-1/2-D-7-O-K5-MIDI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 3/8"; 1/2"
Body Material Die-cast zinc
View Details