Festo Corporation Connection block PRS-1/4-3

Description
manifold block PRS-1/4-3 Max. number of valve positions=3, Product weight=750 g, Mounting type=with through hole, Pneumatic connection, port 1=G1/2, Pneumatic connection, port 3=G1/2
Request a Quote Datasheet
Description
manifold block PRS-1/4-3 Max. number of valve positions=3, Product weight=750 g, Mounting type=with through hole, Pneumatic connection, port 1=G1/2, Pneumatic connection, port 3=G1/2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - PRS-1/4-3 - Festo Corporation
Islandia, NY, United States
Connection block
PRS-1/4-3
Connection block PRS-1/4-3
manifold block PRS-1/4-3 Max. number of valve positions=3, Product weight=750 g, Mounting type=with through hole, Pneumatic connection, port 1=G1/2, Pneumatic connection, port 3=G1/2

manifold block PRS-1/4-3 Max. number of valve positions=3, Product weight=750 g, Mounting type=with through hole, Pneumatic connection, port 1=G1/2, Pneumatic connection, port 3=G1/2

Supplier's Site Datasheet
Pneumatic Manifold - 45094973 - Radwell International
Willingboro, NJ, United States
Pneumatic Manifold
45094973
Pneumatic Manifold 45094973
MANIFOLD BLOCK, CONNECTOR BLOCK. FREE 2 YEAR RADWELL WARRANTY

MANIFOLD BLOCK, CONNECTOR BLOCK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation Radwell International
Product Category Manifolds and Manifold Systems Manifolds and Manifold Systems
Product Number PRS-1/4-3 45094973
Product Name Connection block Pneumatic Manifold
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Manifold - MHA1-PR4-3-M3-PI-PCB - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 32 to 104 F (0 to 40 C)
View Details
Manifold - MHA2-PR2-5-M5 - Festo Corporation
Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
View Details
Pneumatic terminal - LT-2-PK-3-DA - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type Barb / Rib
Maximum Pressure 1.45 to 116 psi (1.02 to 81.66 m H2O)
View Details
Connection block - CPE10-PRS-1/4-4 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
Temperature Range 23 to 122 F (-5 to 50 C)
View Details