Festo Corporation Datasheets for Cable Assemblies
Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| t-adapter FB-TA-M12-5POL For fieldbus connection to valve and valve/sensor terminals. Mounting type=with through hole, Electrical connection=(* 5-pin, * Plug/socket, * M12x1 / M12x1), Operating voltage range DC=10 - 30 V,... | |
| 9-pin Sub-D plug to 5-pin round plug/M12 socket | |
| Connection between linear potentiometer MME and measuring module CPX-CMIX | |
| Degree of protection to IP40, IP65, IP67, IP69K, in assembled state | |
| Degree of protection to IP65, IP68, IP69K, in assembled state | |
| Designs for static, standard, energy chain, and robot applications Versions with switching status indication Designs for connecting sensors and actuators | |
| For AS-Interface® For any slaves such as individual valve interface, valve manifold with AS-Interface® connection Reverse polarity protected | |
| For AS-Interface® Reverse polarity protected Contact using insulation displacement technology No need to strip cable and wire insulation Two different colors: yellow (preferred for the AS-Interface® network) and black (for... | |
| For connecting inputs and outputs Type of mounting: union nut, threaded connector | |
| For fieldbus connection (for valve manifold CPV and installation system CPI) Pre-assembled at both ends Suitable for energy-chains | |
| For I/O interface For connecting motor controller CMMS-ST to any control system | |
| For pneumatic valves MHJ9 With plug sockets KMH With control electronics for two pneumatic valves | |
| For pneumatic valves with D solenoid coil For pneumatic valves with N1 solenoid coil With polyvinyl chloride cable Mounting via central screw Ambient temperature -20 ... +80 °C | |
| For pneumatic valves with E solenoid coil Mounting via central screw With polyvinyl chloride cable Ambient temperature -20 ... +80 °C | |
| For pneumatic valves with EB solenoid coil With PVC or PU cable Mounting via central screw | |
| For pneumatic valves with F solenoid coil Mounting via central screw With polyvinyl chloride cable Ambient temperature -20 ... +80 °C | |
| For pneumatic valves with V solenoid coil Mounting via central screw M3 With polyvinyl chloride cable Ambient temperature -20 ... +80 °C | |
| For pneumatic valves with ZB solenoid coil For pneumatic valves with ZC solenoid coil Mounting via central screw | |
| For proportional pressure control valves MPPE and MPPES Mounting via union nut M16x0.75 With polyvinyl chloride cable Ambient temperature -30 ... +80 °C | |
| For servo motors EMME-AS, EMMT-AS, EMMS-AS and stepper motor EMMS-ST For motor controllers CMMS-ST, CMMO-ST, CMMP-AS Suitable for energy-chains | |
| Plug socket with cable for connecting relay plates (valve manifold CPV10 and CPV14) Pre-assembled Mounting via self-tapping central screw | |
| Plug socket with cable for diagnostic interface (to CPX terminal) Pre-assembled at both ends 5-pin/4-wire Round plug Mounting via union nut M12 | |
| Plug socket with cable for multi-pin plug connection Pre-assembled Mounting via union nut, with 2 screws | |
| Plug socket with cable, shielded, for proportional directional control valves MPYE | |
| Pre-assembled at both ends |
| Next >> |