Festo Corporation
Multiple distributor
QSLV4-1/2-1/2-U
Description
PBT and nickel-plated brass
L-shape, T-shape
Rotatable 360°
Reducing design
Operating media: compressed air, vacuum, (water)
Request a Quote
Email Supplier
Datasheet
Description
PBT and nickel-plated brass
L-shape, T-shape
Rotatable 360°
Reducing design
Operating media: compressed air, vacuum, (water)
Request a Quote
Email Supplier
Datasheet
Suppliers
PBT and nickel-plated brass
L-shape, T-shape
Rotatable 360°
Reducing design
Operating media: compressed air, vacuum, (water)
- PBT and nickel-plated brass
- L-shape, T-shape
- Rotatable 360°
- Reducing design
- Operating media: compressed air, vacuum, (water)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Manifolds and Manifold Systems |
|
Product Number
|
QSLV4-1/2-1/2-U |
|
Product Name
|
Multiple distributor |
|
Application
|
General Purpose; Compressed Air (Pneumatic)
|
|
Supply
|
1
|
|
Outlet
|
4
|
|
Type
|
NPT
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
General Purpose; Compressed Air (Pneumatic)
Maximum Pressure
0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range
14 to 140 F (-10 to 60 C)
View Details
Application
General Purpose; Compressed Air (Pneumatic)
Type
NPT
Size
3/8"
View Details
Application
General Purpose; Gas; Compressed Air (Pneumatic)
Type
NPT
Body Material
Die-cast zinc
View Details
Application
General Purpose; Compressed Air (Pneumatic)
Type
NPT
Size
3/8"
View Details