Festo Corporation Connection block VABM-B10-20E-N38-9

Description
manifold block VABM-B10-20E-N38-9 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=9, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1985 g
Request a Quote Datasheet
Description
manifold block VABM-B10-20E-N38-9 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=9, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1985 g
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - VABM-B10-20E-N38-9 - Festo Corporation
Islandia, NY, United States
Connection block
VABM-B10-20E-N38-9
Connection block VABM-B10-20E-N38-9
manifold block VABM-B10-20E-N38-9 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=9, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1985 g

manifold block VABM-B10-20E-N38-9 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=9, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1985 g

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number VABM-B10-20E-N38-9
Product Name Connection block
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Branching module - MS4-FRM-1/4-I-Z - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Aluminum; Die-cast aluminum
Liquid Flow 462 GPM (1750 L/min)
View Details
Connection block - CPE14-PRS-3/8-2-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Size 3/8"
View Details
Connection block - CPE10-3/2-PRS-1/4-4-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Maximum Pressure -13 to 145 psi (-9.15 to 102 m H2O)
View Details
Connection block - CPE18-PRS-3/8-2 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 3/8"
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
View Details