Festo Corporation Connection block VABM-B10-25E-N12-10

Description
manifold block VABM-B10-25E-N12-10 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=10, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=3303 g
Request a Quote Datasheet
Description
manifold block VABM-B10-25E-N12-10 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=10, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=3303 g
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - VABM-B10-25E-N12-10 - Festo Corporation
Islandia, NY, United States
Connection block
VABM-B10-25E-N12-10
Connection block VABM-B10-25E-N12-10
manifold block VABM-B10-25E-N12-10 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=10, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=3303 g

manifold block VABM-B10-25E-N12-10 Grid dimension=27,5 mm, Assembly position=Any, Max. number of valve positions=10, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=3303 g

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number VABM-B10-25E-N12-10
Product Name Connection block
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Branching module - MS4-FRM-1/4-Y-Z - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Aluminum; Die-cast aluminum
Liquid Flow 1214 GPM (4600 L/min)
View Details
Branching module - MS4-FRM-1/8 - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 1/8"
Body Material Aluminum; Die-cast aluminum
View Details
Connection block - CPE14-PRS-3/8-9 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 3/8"
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
View Details
Connection block - CPE18-PRSG-3 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 1/2"
Body Material Acetal; PA-reinforced
View Details