Festo Corporation Common supply manifold PAL-1/2-6

Description
supply manifold PAL-1/2-6 Assembly position=Any, Max. number of valve positions=6, Product weight=1370 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/4
Request a Quote Datasheet
Description
supply manifold PAL-1/2-6 Assembly position=Any, Max. number of valve positions=6, Product weight=1370 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common supply manifold - PAL-1/2-6 - Festo Corporation
Islandia, NY, United States
Common supply manifold
PAL-1/2-6
Common supply manifold PAL-1/2-6
supply manifold PAL-1/2-6 Assembly position=Any, Max. number of valve positions=6, Product weight=1370 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/4

supply manifold PAL-1/2-6 Assembly position=Any, Max. number of valve positions=6, Product weight=1370 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/4

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number PAL-1/2-6
Product Name Common supply manifold
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Branching module - FRM-D-MIDI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Aluminum; Die-cast aluminum
Liquid Flow 2165 GPM (8200 L/min)
View Details
Connection block - CPE18-PRS-3/8-2 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 3/8"
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
View Details
Pressure regulating valve manifold - LRB-1/4-D-O-K5-MINI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Die-cast zinc
Liquid Flow 422 GPM (1600 L/min)
View Details
Connection block - CPX-P-AB-4XM12-4POL-8DE-N-IS - Festo Corporation
Specs
Application General Purpose
Body Material Acetal; PA-reinforced
Temperature Range 23 to 122 F (-5 to 50 C)
View Details