Festo Corporation Datasheets for High Vacuum Pumps
High and ultrahigh vacuum pumps operate efficiently in the high vacuum region and develop molecular flow for highly evacuated systems.
High Vacuum Pumps: Learn more
| Product Name | Notes |
|---|---|
| vacuum block VABF-S4-1-V2B1-C-VH- 20 Nominal size, Laval nozzle=2 mm, Design, silencer=open, Polarity protected=for all electrical connections, Assembly position=Any, Ejector characteristic=(* High vacuum, * Standard) | |
| Can be used directly in the work space Available as a straight type (inline: vacuum port in line with the supply port) or T-shape (standard: vacuum port at 90° to... | |
| Can be used directly in the work space Cost-effective Maintenance-free operation and reduced noise level through an integrated, open muffler With solenoid valve vacuum shut-off | |
| Combinations of switching valves with vacuum generators are possible on a valve manifold With solenoid valve vacuum shut-off With optional ejector pulse | |
| Compact and sturdy design Built-in solenoid valve (shut-off) Integrated compressed air filter with inspection window With optional air-saving function, vacuum sensor With optional adjustable ejector pulse Compact vacuum generation and... | |
| Compact and sturdy design Built-in solenoid valve (shut-off) With optional ejector pulse | |
| Compact design Monitoring with vacuum sensor with IO-Link® Central electrical connection via an M12 plug Maintenance-free operation and reduced noise level through an integrated, open muffler Integrated compressed air filter... | |
| For fitting into customized housing for decentralized vacuum generation | |
| Low-cost, compact vacuum generator Light weight Various performance levels and vacuum types Short switching times thanks to integrated air solenoid valves Quick, precise and safe placement of the workpiece via... | |
| Monitoring with vacuum sensor with IO-Link® Central electrical connection via an M12 plug Maintenance-free operation and reduced noise level through an integrated, open muffler Integrated compressed air filter with inspection... | |
| Sturdy aluminum housing for direct connection of a suction cup |