Festo Corporation Datasheets for Plugs, Stoppers, and Inserts
Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes.
Plugs, Stoppers, and Inserts: Learn more
| Product Name | Notes |
|---|---|
| blanking plug CDVI5.0-B-G1/4 Corrosion resistance classification CRC=4 - Very high corrosion stress | |
| blanking plug PRSV-1/4 | |
| blanking plug PRSV-1/8 | |
| emergency buffer NPE-120 Suitable for EGC-...-TB Size=120, Corrosion resistance classification CRC=1 - Low corrosion stress, Product weight=34 g, Mounting type=Bonded, Materials note=(* Cover foil containing PWIS, * Conforms to RoHS)... | |
| emergency buffer NPE-125 Size=125, Corrosion resistance classification CRC=1 - Low corrosion stress, Product weight=6 g, Mounting type=Bonded, Materials note=(* Cover foil containing PWIS, * Conforms to RoHS) | |
| emergency buffer NPE-160 Size=160, Corrosion resistance classification CRC=1 - Low corrosion stress, Product weight=13 g, Mounting type=Bonded, Materials note=(* Cover foil containing PWIS, * Conforms to RoHS) | |
| emergency buffer NPE-185 Suitable for EGC-...-TB Size=185, Corrosion resistance classification CRC=1 - Low corrosion stress, Product weight=104 g, Mounting type=Bonded, Materials note=(* Cover foil containing PWIS, * Conforms to RoHS)... | |
| emergency buffer NPE-220 Size=220, Corrosion resistance classification CRC=1 - Low corrosion stress, Product weight=33 g, Mounting type=Bonded, Materials note=(* Cover foil containing PWIS, * Conforms to RoHS) | |
| emergency buffer NPE-50 Suitable for EGC-...-TB Corrosion resistance classification CRC=1 - Low corrosion stress, Product weight=1,5 g, Mounting type=Bonded, Materials note=(* Cover foil containing PWIS, * Conforms to RoHS) | |
| emergency buffer NPE-70 Suitable for EGC-...-TB Size=70, Corrosion resistance classification CRC=1 - Low corrosion stress, Product weight=4 g, Mounting type=Bonded, Materials note=(* Cover foil containing PWIS, * Conforms to RoHS)... | |
| emergency buffer NPE-80 Suitable for EGC-...-TB Size=80, Corrosion resistance classification CRC=1 - Low corrosion stress, Product weight=10 g, Mounting type=Bonded, Materials note=(* Cover foil containing PWIS, * Conforms to RoHS)... | |
| end stop limiter YSRA-12-C For shock absorbers. Size=12, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=48 g, Mounting type=with through hole, Materials note=Free of copper and PTFE | |
| end stop limiter YSRA-7-C For shock absorbers. Size=7, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=12 g, Mounting type=with through hole, Materials note=Free of copper and PTFE | |
| end stop limiter YSRA-8-C For shock absorbers. Size=8, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=28 g, Mounting type=with through hole, Materials note=Free of copper and PTFE | |
| stop kit DADP-ES-Q12-12 Size=12, Rotation angle adjustment range=0 - 190 deg, Assembly position=Any, Fine adjustment=-8 deg, Corrosion resistance classification CRC=1 - Low corrosion stress | |
| stop kit DADP-ES-Q12-16 Size=16, Rotation angle adjustment range=0 - 270 deg, Assembly position=Any, Fine adjustment=-6 deg, Corrosion resistance classification CRC=1 - Low corrosion stress | |
| stop kit DADP-ES-Q12-25 Size=25, Rotation angle adjustment range=0 - 270 deg, Assembly position=Any, Fine adjustment=-6 deg, Corrosion resistance classification CRC=1 - Low corrosion stress | |
| stop kit DADP-ES-Q12-32 Size=32, Rotation angle adjustment range=0 - 270 deg, Assembly position=Any, Fine adjustment=-6 deg, Corrosion resistance classification CRC=1 - Low corrosion stress | |
| stop kit DADP-ES-Q12-40 Size=40, Rotation angle adjustment range=0 - 270 deg, Assembly position=Any, Fine adjustment=-6 deg, Corrosion resistance classification CRC=1 - Low corrosion stress | |
| stop kit EADP-ES-R3-12 Size=12, Rotation angle adjustment range=0 - 325 deg, Assembly position=Any, Corrosion resistance classification CRC=1 - Low corrosion stress, Storage temperature=-20 - 60 °C | |
| stop kit EADP-ES-R3-16 Size=16, Rotation angle adjustment range=0 - 325 deg, Assembly position=Any, Corrosion resistance classification CRC=1 - Low corrosion stress, Storage temperature=-20 - 60 °C | |
| stop kit EADP-ES-R3-25 Size=25, Rotation angle adjustment range=0 - 325 deg, Assembly position=Any, Corrosion resistance classification CRC=1 - Low corrosion stress, Storage temperature=-20 - 60 °C | |
| stop kit EADP-ES-R3-32 Size=32, Rotation angle adjustment range=0 - 325 deg, Assembly position=Any, Corrosion resistance classification CRC=1 - Low corrosion stress, Storage temperature=-20 - 60 °C | |
| stop kit KSM-10 for semi-rotary drive DSM-..., infinitely adjustable, with fine end-position adjustment Size=10, Rotation angle adjustment range=0 - 200 deg, Swivel angle=200 deg, Assembly position=Any, Fine adjustment=-5 deg | |
| stop kit KSM-6 for semi-rotary drive DSM-6-..., swivel angle infinitely adjustable symmetrically about the centre position, with fine end-position adjustment. Size=6, Rotation angle adjustment range=0 - 180 deg, Swivel angle=180... | |
| stop kit KSM-8 for semi-rotary drive DSM-..., infinitely adjustable, with fine end-position adjustment Size=8, Rotation angle adjustment range=0 - 180 deg, Swivel angle=180 deg, Assembly position=Any, Fine adjustment=-5 deg | |
| stop KYC-18 For DGC and DGCI linear drives. Size=18, Precision adjustment=10 mm, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 80 °C, Product weight=400 g | |
| stop KYC-25 For DGC and DGCI linear drives. Size=25, Precision adjustment=10 mm, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 80 °C, Product weight=560 g | |
| stop KYC-32 For DGC and DGCI linear drives. Size=32, Precision adjustment=10 mm, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 80 °C, Product weight=790 g | |
| stop KYC-40 For DGC and DGCI linear drives. Size=40, Precision adjustment=15 mm, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 80 °C, Product weight=1525 g | |
| stop KYC-50 for linear drive DGC-G. Size=50, Precision adjustment=15 mm, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 80 °C, Product weight=2270 g | |
| stop KYC-63 for linear drive DGC-G. Size=63, Precision adjustment=15 mm, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 80 °C, Product weight=2950 g | |
| stop PF-10-SLT For SLT mini-slide with pneumatic cushioning Size=10, Cushioning=Pneumatic cushioning with fixed metallic stop, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Max. energy consumption per stroke=0,007 J, Materials... | |
| stop PF-16-SLT For SLT mini-slide with pneumatic cushioning Size=16, Cushioning=Pneumatic cushioning with fixed metallic stop, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Max. energy consumption per stroke=0,015 J, Materials... | |
| stop PF-20-SLT For SLT mini-slide with pneumatic cushioning Size=20, Cushioning=Pneumatic cushioning with fixed metallic stop, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Max. energy consumption per stroke=0,03 J, Materials... | |
| stop PF-25-SLT For SLT mini-slide with pneumatic cushioning Size=25, Cushioning=Pneumatic cushioning with fixed metallic stop, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Max. energy consumption per stroke=0,06 J, Materials... | |
| stop PF-6-SLT For SLT mini-slide with pneumatic cushioning Size=6, Cushioning=Pneumatic cushioning with fixed metallic stop, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Max. energy consumption per stroke=0,0005 J, Materials... | |
| stop SDA-12X1-B For sensors. Size=M12 | |
| stop SDA-22X1,5-B | |
| stop SDA-8X1-B For sensors. Materials note=Free of copper and PTFE, Size=M8 | |
| Electronic timer with adjustable time delay of between 0 ... 10 s For mounting between the solenoid coil and connector socket or plug | |
| Solid-metal brass, chemically nickel-plated High corrosion and chemical resistance Highly resistant to temperatures and pressure Food-safe, see www.festo.com/sp/npq h -> "Certificates" tab Operating media: compressed air, vacuum, water | |
| Variant with integrated protective circuit For mounting between the solenoid coil and connector socket or plug With yellow LED indicator |