Festo Corporation Datasheets for Proximity Sensors
Proximity sensors, all types is a general search form for all proximity sensors and presence detection product areas.
Proximity Sensors: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Back pressure actuated valve For contactless sensing of indicating instruments, checking pressing and stamping tools, edge control, magazine control, for measuring and counting Can be used even in very dirty... | |
| Block design Flush installation LED switching status indication | |
| Measuring principle: magnetic Hall 3 gripper positions can be detected using an evaluation unit Freely selectable switching points | |
| Measuring principle: magnetic reed Clamped in C-slot, can be inserted into the slot from above or lengthwise LED switching status indication Cable length 0.3, 2.5 m | |
| Measuring principle: magnetic reed Corrosion-resistant design LED switching status indication Cable length 2.5 m | |
| Measuring principle: magnetic reed SMEO-1-S6: heat-resistant design With or without LED switching status indication Cable length 2.5, 5 m | |
| Measuring principle: magnetic reed Sturdy sensor in block design Plug integrated in housing LED switching status indication Cable length 2.5 m | |
| Measuring principle: magnetic reed U-shaped housing LED switching status indication Cable length 2.5, 5 m | |
| Measuring principle: magnetic reed Variants suitable for use with energy chains and robots Screw-clamped or clamped in slot, can be inserted into the slot from above or lengthwise LED switching... | |
| Measuring principle: magnetic Pneumatic proximity sensor Function: 3/2-way valve, normally closed Pneumatic connection via barbed fitting for pneumatic tubing I.D. 3 mm Visual switching status indication | |
| Measuring principle: magnetic Pneumatic proximity sensor Function: 3/2-way valve, normally closed Pneumatic connection via internal thread M5 Visual switching status indication | |
| Measuring principle: magneto-inductive For Clean Design ISO cylinder DSBF with mounting rail for sensors LED switching status indication | |
| Measuring principle: magneto-inductive For mounting kit With or without LED switching status indication | |
| Measuring principle: magneto-inductive U-shaped housing LED switching status indication Cable length 2.5 m | |
| Measuring principle: magneto-inductive Welding field immune design Sturdy sensor in block design Plug integrated in housing LED switching status indication | |
| Measuring principle: magneto-resistive Clamped in C-slot, can be inserted into the slot from above or lengthwise LED switching status indication Cable length 0.3, 2.5 m | |
| Measuring principle: magneto-resistive Corrosion-resistant design Food-safe (see www.festo.com/sp/crs mt-8 -> "Certificates" tab), resistant to acids, lye and cooling lubricants Can be inserted into the slot lengthwise, flush with the cylinder... | |
| Measuring principle: magneto-resistive LED switching status indication Cable length 2.5 m | |
| Measuring principle: magneto-resistive Oil-resistant, welding field-resistant, resistant to welding spatter Can be inserted into the slot from above, secured with screw LED switching status indication Cable length 0.3 ... 5... | |
| Measuring principle: magneto-resistive Short design Variant EX2 for use in potentially explosive areas Can be inserted into the slot from above, flush with the cylinder profile LED switching status indication... | |
| Measuring principle: magneto-resistive SMT-8-F: in accordance with the ATEX directive for explosive atmospheres SMT-8G: design ideal for gripper sensing SMT-8-SL: sturdy thanks to long guides and plug directly at the... | |
| Measuring principle: magneto-resistive Sturdy sensor in block design Plug integrated in housing LED switching status indication | |
| Measuring principle: magneto-resistive Welding field immune design LED switching status indication | |
| Reduction factor 1 for all metals Welding field resistant Design with housing resistant to welding spatter Flush, partially flush, or non-flush mounting LED switching status indication | |
| Round or block design Electrical connection via open cable end or plug | |
| Simple operation Fast commissioning Reliable and stable detection Attractive price/performance ratio | |
| Suitable for position sensing for electric axes and grippers with T-slot Flush installation Switching status indication with 2 LEDs for better visibility regardless of the direction from which it is... | |
| Use for precise and space-saving position sensing in electronics and light assembly Switching frequencies of up to 8000 Hz Operational with fiber optic cable SOOC as accessory Variants: LED or... | |
| With increased switching distance Flush installation Metric thread LED switching status indication Design with stainless steel housing | |
| With standard switching distance For DC and AC voltage Metric thread Flush or non-flush mounting LED switching status indication Design with metal or polyamide housing | |
| With standard switching distance For DC voltage Round design Metric thread Flush or non-flush mounting LED switching status indication Design with metal or polyamide housing |
| Next >> |