Festo Corporation Connection block PRS-1/4-2-B

Description
manifold block PRS-1/4-2-B Max. number of valve positions=2, Product weight=1050 g, Mounting type=with through hole, Pilot exhaust port 82=G1/8, Pilot exhaust port 84=G1/8
Request a Quote Datasheet
Description
manifold block PRS-1/4-2-B Max. number of valve positions=2, Product weight=1050 g, Mounting type=with through hole, Pilot exhaust port 82=G1/8, Pilot exhaust port 84=G1/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - PRS-1/4-2-B - Festo Corporation
Islandia, NY, United States
Connection block
PRS-1/4-2-B
Connection block PRS-1/4-2-B
manifold block PRS-1/4-2-B Max. number of valve positions=2, Product weight=1050 g, Mounting type=with through hole, Pilot exhaust port 82=G1/8, Pilot exhaust port 84=G1/8

manifold block PRS-1/4-2-B Max. number of valve positions=2, Product weight=1050 g, Mounting type=with through hole, Pilot exhaust port 82=G1/8, Pilot exhaust port 84=G1/8

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number PRS-1/4-2-B
Product Name Connection block
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure regulating valve manifold - LRB-1/4-D-O-K2-MINI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Die-cast zinc
Liquid Flow 422 GPM (1600 L/min)
View Details
Connection block - CPE18-3/2-PRS-3/8-2 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 3/8"
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
View Details
Manifold - MHA1-PR8-3-M3 - Festo Corporation
Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 14 to 140 F (-10 to 60 C)
View Details
Multi-pin - CPV14-VI-P2-1/8 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
View Details