Festo Corporation Common supply manifold PAL-3/8-3-B

Description
supply manifold PAL-3/8-3-B Assembly position=Any, Max. number of valve positions=3, Product weight=610 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/4
Request a Quote Datasheet
Description
supply manifold PAL-3/8-3-B Assembly position=Any, Max. number of valve positions=3, Product weight=610 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common supply manifold - PAL-3/8-3-B - Festo Corporation
Islandia, NY, United States
Common supply manifold
PAL-3/8-3-B
Common supply manifold PAL-3/8-3-B
supply manifold PAL-3/8-3-B Assembly position=Any, Max. number of valve positions=3, Product weight=610 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/4

supply manifold PAL-3/8-3-B Assembly position=Any, Max. number of valve positions=3, Product weight=610 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/4

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number PAL-3/8-3-B
Product Name Common supply manifold
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Connection block - CPE10-PRS-1/4-3-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Maximum Pressure -13 to 145 psi (-9.15 to 102 m H2O)
View Details
Manifold - MHA2-PR2-3-M5 - Festo Corporation
Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
View Details
Connection block - CPE14-PRS-3/8-2-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Size 3/8"
View Details
Branching module - FRM-3/4-D-MAXI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 3/4"
Body Material Die-cast zinc
View Details