Festo Corporation Datasheets for Linear Limit Switches
Linear limit switches are electromechanical devices that require physical contact between a target object and switch activator to make the contacts change state.
Linear Limit Switches: Learn more
| Product Name | Notes |
|---|---|
| Electric limit switch N/C contact, N/O contact, changeover switch Actuator attachments: roller lever type AR, roller lever with idle return type AL, whisker actuator type AF | |
| For SRBG sensor boxes For mounting on drive shaft of VDI/VDE 3845 actuators Four fixed actuating lugs offset by 90° For clockwise and anticlockwise rotating actuators with 90° and 180° | |
| Round design Actuator interface to standard VDI/VDE 3845 (NAMUR) With display |