Festo Corporation Datasheets for Data Input Modules
Data input modules accept sensor and other signal output for data acquisition systems. They may include signal conditioning prior to the analog-to-digital conversion stage.
Data Input Modules: Learn more
| Product Name | Notes |
|---|---|
| input module CP-E16-M12-EL LED displays=(* 16 channel status, * 2 module diagnostics, * 4 group diagnostics), Protection (short circuit)=Internal electronic fuse protection for each group, DC operating voltage, load voltage=24... | |
| input module CP-E16-M12X2-5POL With 16 inputs. ATEX category Gas=II 3G, Explosion ignition protection type Gas=Ex nA IIC T5 X Gc, ATEX category Dust=II 3D, Explosion ignition protection type Dust=Ex tc... | |
| input module CP-E16-M8 With 16 inputs. ATEX category Gas=II 3G, Explosion ignition protection type Gas=Ex nA IIC T5 X Gc, ATEX category Dust=II 3D, Explosion ignition protection type Dust=Ex tc... | |
| input module CP-E16-M8-EL LED displays=(* 16 channel status, * 2 module diagnostics, * 4 group diagnostics), Protection (short circuit)=Internal electronic fuse protection for each group, DC operating voltage, load voltage=24... | |
| input module CP-E16-M8-Z With additional power supply for sensors ATEX category Gas=II 3G, Explosion ignition protection type Gas=Ex nA IIC T5 X Gc, ATEX category Dust=II 3D, Explosion ignition protection... | |
| input module CTMM-S1-A-8E-A-M8-4 Dimensions W x L x H=27 mm x 123 mm x 40 mm, Grid dimension=28 mm, No. of outputs=0, No. of inputs=8, Diagnostics via LED=Error per module... | |
| input module CTMM-S1-D-8E-M8-3 Dimensions W x L x H=27 mm x 123 mm x 40 mm, Grid dimension=28 mm, No. of outputs=0, No. of inputs=8, Diagnostics via LED=(* Error per... | |
| For installation system CTEL For recording sensor input signals Display of the input statuses for each input signal via an assigned LED Diagnostic LED for short circuit/overload in sensor supply... | |
| Individual components for the automation system CPX-E | |
| Individual components for the electrical terminal CPX-P | |
| Individual components for the electrical terminal CPX |