Festo Corporation Datasheets for Gas Pressure Regulators
Gas pressure regulators reduce the pressure of a gas, as it passes through a cylinder or process line, to another piece of equipment. Regulators are not flow control devices. They are used to control delivery pressure only.
Gas Pressure Regulators: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Compressed air filter, regulator, and compressed air regulator functions in a single unit Size: micro, mini, midi, maxi | |
| Compressed air filter, regulator, and compressed air regulator functions in a single unit With manual or semi-automatic condensate drain Size: mini | |
| Directly actuated (G1/8), pilot actuated (G1/4, G1/2) Setpoint value input as analog voltage or current signal Choice of pressure regulation ranges With optional setpoint module Electrical connection via plug, round... | |
| Grid dimension 40 mm Directly actuated diaphragm regulator Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation Good particle and condensate separation With or without secondary venting High... | |
| Grid dimension 40 mm High flow rate with minimal pressure drop Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation With or without secondary venting Lockable rotary knob... | |
| Lockable design Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation High secondary venting | |
| Lockable design Two pressure gauge connections for different installation options Micro, mini, midi size: directly actuated diaphragm regulator Maxi size: piloted piston regulating valve, diaphragm regulator LRS-DI Optional return flow... | |
| Sturdy thanks to full metal design High corrosion resistance (corrosion resistance class CRC 3 to Festo standard 940 070) Ambient temperature -40 ... +80 °C Resistant to UV radiation and... | |
| To build up a regulator manifold with through air supply for pressure ranges that can be adjusted independently of one another Directly actuated diaphragm regulator Settings secured via detent on... | |
| Two pressure gauge connections for different installation options With manual, semi-automatic, or fully automatic condensate drain Lockable rotary knob Size: micro, mini, midi, maxi | |
| Width dimension 124 mm High flow rate with minimal pressure drop Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation With secondary venting Lockable rotary knob MS12-LR-...-PO: pneumatically... | |
| Width dimension 124 mm Piloted diaphragm regulator without internal air consumption Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation Good particle and condensate separation With or without... | |
| With manual or semi-automatic condensate drain Size: mini |
| Next >> |