Festo Corporation Common supply manifold PAL-1/4-3-B

Description
supply manifold PAL-1/4-3-B Assembly position=Any, Max. number of valve positions=3, Product weight=290 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G1/2
Request a Quote Datasheet
Description
supply manifold PAL-1/4-3-B Assembly position=Any, Max. number of valve positions=3, Product weight=290 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G1/2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common supply manifold - PAL-1/4-3-B - Festo Corporation
Islandia, NY, United States
Common supply manifold
PAL-1/4-3-B
Common supply manifold PAL-1/4-3-B
supply manifold PAL-1/4-3-B Assembly position=Any, Max. number of valve positions=3, Product weight=290 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G1/2

supply manifold PAL-1/4-3-B Assembly position=Any, Max. number of valve positions=3, Product weight=290 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G1/2

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number PAL-1/4-3-B
Product Name Common supply manifold
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Branching module - MS4N-FRM-1/8-I - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 1/8"
Body Material Aluminum; Die-cast aluminum
View Details
Connection block - CPE18-3/2-PRS-3/8-5-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Size 3/8"
View Details
Manifold subbase with 90° connections - NAVW-3/8-2-ISO - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type G1/8
Size 3/8"
View Details
Manifold subbase with 90° connections - NAVW-1/2-3-ISO - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type G1/8
Size 1/2"
View Details