Festo Corporation Datasheets for Pipe and Tube Cutters
Pipe and tube cutters are hand-held tools or machines that use a rotating cutting wheel, blade, or other tool head to separate a long piece of tubular material into two or more parts.
Pipe and Tube Cutters: Learn more
| Product Name | Notes |
|---|---|
| pipe and tubing cutter ZRS For PM tubing and plastic conduits. Materials note=Conforms to RoHS | |
| pipe cutter ZR Container size=1 | |
| tubing cutter PAN-V0S-10 Inside diameter=10 mm, Material fire test=UL94 V-0 (casing), Product weight=21 g, Colour=Grey, Materials note=Conforms to RoHS | |
| tubing cutter PAN-V0S-12 Inside diameter=12 mm, Material fire test=UL94 V-0 (casing), Product weight=21 g, Colour=Grey, Materials note=Conforms to RoHS | |
| tubing cutter PAN-V0S-4 Inside diameter=4 mm, Material fire test=UL94 V-0 (casing), Product weight=20 g, Colour=Grey, Materials note=Conforms to RoHS | |
| tubing cutter PAN-V0S-6 Inside diameter=6 mm, Material fire test=UL94 V-0 (casing), Product weight=20 g, Colour=Grey, Materials note=Conforms to RoHS | |
| tubing cutter PAN-V0S-8 Inside diameter=8 mm, Material fire test=UL94 V-0 (casing), Product weight=21 g, Colour=Grey, Materials note=Conforms to RoHS |