Festo Corporation Datasheets for Water Valves

Water valves are designed to handle and control hot water, cold water, ground water, potable water, salt water and/or wastewater. They are made from metal or plastic.
Water Valves: Learn more

Page: 1 2 3
Product Name Notes
2-way manual, with optional lockable hand lever 3-way, L-shaped or T-shaped hole, with optional lockable hand lever Stainless steel design Pipe thread to ASME B1.20.1
Automatable 2-way ball valve with compact flange Stainless steel design Short installed length Blow-out proof shaft Manual operation possible using hand lever Flange to DIN 1092-1 Mounting flange to ISO...
Automatable 2-way ball valve Brass design Blow-out proof shaft Manual operation possible using hand lever Connecting thread according to EN 10226-1 Mounting flange to ISO 5211
Automatable 2-way or 3-way ball valve Stainless steel design Blow-out proof shaft Manual operation possible using hand lever Connecting thread according to EN 10226-1 Mounting flange to ISO 5211 Use...
Brass design Pipe thread to EN 10226-1
Compact universal valve Connection technology via electrical connecting plate (E-box) High flow rate relative to its size In-line valves can be used as individual valves or manifold valves
Corresponds to ISO 5599-1 Electrical connection via central plug Robust metal housing Manifold assembly with mixed sizes possible
Directly actuated poppet valve Identical basic valves for direct mounting or manifold installation Individual valve with integrated QS fitting Switching frequencies up to 1000 Hz Service life > 5 billion...
Electropolished surfaces SFV4 PTFE seal with only little dead space The high-performance ball valve for the pharmaceutical and cosmetics industry FDA-compliant seal to FDA 21 CFR 177.1550
Exhaust air throttle GRE: sintered metal Flow control valve muffler GRU: polymer
Flanged connections to ANSI B 16.5. class 150 Static discharge assured API 607 Fire Safe certification Easy to service
Flow control valve, throttling at both ends In-line throttle Connections: push-in connector at both ends Connections: in-line, Y-shape Polymer design
Flow control valve, throttling at one end Polymer, metal, or stainless steel design Standard, mini, in-line variants with different flow rates Functional combination of throttle check valve and piloted non-return...
For valve manifold MPA As individual valve mounted on sub-base Comprehensive valve range
Grid dimension 40 mm 2/2-way valve for slowly pressurizing pneumatic installations (for use with shut off valve EM(1) and EE) For building up pressure gradually Adjustable pressure build-up time
Grid dimension 40 mm Electric 3/2-way valve for pressurizing and venting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 Supply voltage...
Grid dimension 40 mm Manual 3/2-way valve for pressurizing and exhausting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 Switching position...
NAMUR port pattern for solenoid valves to VDI/VDE 3845 Rotatable seal for 3/2- or 5/2-way valve Wide choice of EX solenoid systems Sturdy and powerful Extended temperature range Outstanding value...
Non-return and flow control valve In-line installation
Pneumatic control system Mounting via through-holes
Stop valve, manually operated Connection: thread at both ends, push-in connector at both ends, thread/push-in connector Different mounting options
Stop valve, manually operated In-line installation Internal thread at both ends With hand lever Pipe thread to ISO 2281
Universal valve, sturdy and durable Low-cost with no performance limitations Can be used as individual valves or manifold valves VTUS
Valve function: non-return function Screw-in or in-line installation With connecting thread at both ends, push-in connector at both ends, thread/push-in connector
Valve function: piloted non-return function Pneumatically piloted Screw-in with external thread Pilot air connection: M5, G1/8, G1/4, G3/8, QS-4 Manually actuated exhaust possible with separate accessory
Valve function: quick exhaust Stop valve, piloted Screw-in With or without muffler
Width dimension 62 mm 2/2-way valve for slowly pressurizing pneumatic installations (for use with shut off valve EM(1) and EE) For building up pressure gradually Adjustable pressure build-up time
Width dimension 62 mm Electric 3/2-way valve for pressurizing and venting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 Supply voltage...
Width dimension 62 mm Manual 3/2-way valve for pressurizing and exhausting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 Switching position...
Width dimension 62 mm Single-channel exhausting up to Performance Level c and category 1 to EN ISO 13849-1 For reducing pressure quickly and reliably and for building up pressure gradually...
With NPT connecting thread Grid dimension 40 mm Electric 3/2-way valve for pressurizing and venting pneumatic installations A muffler can be attached or the exhaust air can be ducted at...
With NPT connecting thread Grid dimension 40 mm Manual 3/2-way valve for pressurizing and exhausting pneumatic installations A muffler can be attached or the exhaust air can be ducted at...

Next >>