Festo Corporation Datasheets for Plastic Tubing
Plastic tubing is tubing constructed from plastic compounds for use in fluid flow or structural systems, or as insulation or sheathing for electrical or heating assemblies.
Plastic Tubing: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Perfluoroalkoxy alkane Pneumatic tubing with resistance to high temperatures and chemicals Food-safe, see www.festo.com/sp/pfa n -> "Certificates" tab High resistance to chemicals, microbes, UV radiation, hydrolysis, and stress cracks Operating... | |
| Polyamide, brass, galvanized steel Pre-assembled with 2 rotatable connectors and captive sealing rings OL Highly resistant to microbes Operating medium compressed air, vacuum | |
| Polyamide For applications with high pressure ranges Highly resistant to microbes Operating medium compressed air, vacuum | |
| Polyamide High thermal and mechanical load capacities Highly resistant to microbes Operating medium compressed air, vacuum | |
| Polyamide High thermal and mechanical load capacities Meets the requirements to DIN 73378 "Polyamide piping for use in motor vehicles" Operating media: compressed air, mineral oil | |
| Polyethylene High resistance to chemicals and very high resistance to hydrolysis Resistant to most cleaning agents and lubricants Suitable for energy-chains Operating media: compressed air, vacuum, water | |
| Polyethylene High resistance to chemicals, microbes, and hydrolysis Food-safe, see www.festo.com/sp/pln -> "Certificates" tab Resistant to most cleaning agents and lubricants Operating media: compressed air, vacuum, water | |
| Polytetrafluoroethyl ene Food-safe, see www.festo.com/sp/ptf en -> "Certificates" tab High resistance to chemicals High temperature resistance Operating medium compressed air, vacuum | |
| Polyurethane with reinforcing fabric High resistance to abrasion and kinks Operating media: compressed air, vacuum (PU-13) | |
| Polyurethane, nickel-plated brass, polyacetal Pre-assembled with captive rotatable fittings High resistance to microbes and hydrolysis Operating medium compressed air, vacuum | |
| Polyurethane Also available as DUO plastic tubing Operating medium compressed air, vacuum High resistance to UV radiation and stress cracks | |
| Polyurethane High resistance to microbes and hydrolysis Food-safe, see www.festo.com/sp/pun -h -> "Certificates" tab Suitable for energy-chains Also available as DUO plastic tubing Operating media: compressed air, vacuum, water | |
| Polyurethane High resistance to microbes and hydrolysis Food-safe, see www.festo.com/sp/pun -h -> "Certificates" tab Suitable for energy-chains Operating media: compressed air, vacuum, water | |
| Polyurethane High resistance to stress cracks Suitable for energy-chains Also available as DUO plastic tubing Operating medium compressed air, vacuum | |
| Polyurethane Plastic tubing, antistatic, electrically conductive Suitable for energy-chains Operating medium compressed air, vacuum | |
| PVC, polyamide Flame retardant to UL 94 V0 High resistance to microbes and UV radiation Double-sheath tubing Operating medium: compressed air, vacuum, water, mineral oil Resistant to welding spatter |
| Next >> |