Festo Corporation Common supply manifold PAL-5-1/4-2

Description
supply manifold PAL-5-1/4-2 Max. number of valve positions=2, Product weight=330 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/8, Materials note=Conforms to RoHS
Request a Quote Datasheet
Description
supply manifold PAL-5-1/4-2 Max. number of valve positions=2, Product weight=330 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/8, Materials note=Conforms to RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common supply manifold - PAL-5-1/4-2 - Festo Corporation
Islandia, NY, United States
Common supply manifold
PAL-5-1/4-2
Common supply manifold PAL-5-1/4-2
supply manifold PAL-5-1/4-2 Max. number of valve positions=2, Product weight=330 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/8, Materials note=Conforms to RoHS

supply manifold PAL-5-1/4-2 Max. number of valve positions=2, Product weight=330 g, Mounting type=With mounting bracket, Pneumatic connection, port 1=G3/8, Materials note=Conforms to RoHS

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number PAL-5-1/4-2
Product Name Common supply manifold
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Connection block - CPE18-3/2-PRS-3/8-10-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Size 3/8"
View Details
Connection block - CPE14-3/2-PRS-3/8-2 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 3/8"
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
View Details
Branching module - FRM-H-1-D-MAXI-NPT - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Type NPT
Body Material Die-cast zinc
View Details
Multi-pin - CPV10-VI-P8-M7-D - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
View Details