Festo Corporation Datasheets for Magnetic Proximity Sensors
Magnetic proximity sensors include devices that work on inductive, variable reluctance, magneto resistive or Hall effect principles. Proximity sensors detect the presence or absence of an object using a critical distance.
Magnetic Proximity Sensors: Learn more
| Product Name | Notes |
|---|---|
| Measuring principle: magnetic Hall 3 gripper positions can be detected using an evaluation unit Freely selectable switching points | |
| Measuring principle: magnetic reed Clamped in C-slot, can be inserted into the slot from above or lengthwise LED switching status indication Cable length 0.3, 2.5 m | |
| Measuring principle: magnetic reed Corrosion-resistant design LED switching status indication Cable length 2.5 m | |
| Measuring principle: magnetic reed SMEO-1-S6: heat-resistant design With or without LED switching status indication Cable length 2.5, 5 m | |
| Measuring principle: magnetic reed Sturdy sensor in block design Plug integrated in housing LED switching status indication Cable length 2.5 m | |
| Measuring principle: magnetic reed U-shaped housing LED switching status indication Cable length 2.5, 5 m | |
| Measuring principle: magnetic reed Variants suitable for use with energy chains and robots Screw-clamped or clamped in slot, can be inserted into the slot from above or lengthwise LED switching... | |
| Measuring principle: magnetic Pneumatic proximity sensor Function: 3/2-way valve, normally closed Pneumatic connection via barbed fitting for pneumatic tubing I.D. 3 mm Visual switching status indication | |
| Measuring principle: magnetic Pneumatic proximity sensor Function: 3/2-way valve, normally closed Pneumatic connection via internal thread M5 Visual switching status indication | |
| Measuring principle: magneto-inductive For Clean Design ISO cylinder DSBF with mounting rail for sensors LED switching status indication | |
| Measuring principle: magneto-inductive For mounting kit With or without LED switching status indication | |
| Measuring principle: magneto-inductive U-shaped housing LED switching status indication Cable length 2.5 m | |
| Measuring principle: magneto-inductive Welding field immune design Sturdy sensor in block design Plug integrated in housing LED switching status indication | |
| Measuring principle: magneto-resistive Clamped in C-slot, can be inserted into the slot from above or lengthwise LED switching status indication Cable length 0.3, 2.5 m | |
| Measuring principle: magneto-resistive Corrosion-resistant design Food-safe (see www.festo.com/sp/crs mt-8 -> "Certificates" tab), resistant to acids, lye and cooling lubricants Can be inserted into the slot lengthwise, flush with the cylinder... | |
| Measuring principle: magneto-resistive LED switching status indication Cable length 2.5 m | |
| Measuring principle: magneto-resistive Oil-resistant, welding field-resistant, resistant to welding spatter Can be inserted into the slot from above, secured with screw LED switching status indication Cable length 0.3 ... 5... | |
| Measuring principle: magneto-resistive Short design Variant EX2 for use in potentially explosive areas Can be inserted into the slot from above, flush with the cylinder profile LED switching status indication... | |
| Measuring principle: magneto-resistive SMT-8-F: in accordance with the ATEX directive for explosive atmospheres SMT-8G: design ideal for gripper sensing SMT-8-SL: sturdy thanks to long guides and plug directly at the... | |
| Measuring principle: magneto-resistive Sturdy sensor in block design Plug integrated in housing LED switching status indication | |
| Measuring principle: magneto-resistive Welding field immune design LED switching status indication |