Festo Corporation Datasheets for Air Cylinders

Air cylinders are pneumatic linear actuators that are driven by a pressure differential in the cylinder's chambers. They may be single-acting (with a spring return) or double-acting.
Air Cylinders: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
4
ISO 21287 Up to 50% less installation space than comparable ISO cylinders to ISO 15552 Piston rod with internal or external thread Wide range of variants for customized applications Magnetic...
Piston rod with internal or external thread Wide range of variants for customized applications Magnetic piston for position sensing

Next >>