Festo Corporation Datasheets for I/O Modules and Instruments

Data acquisition I/O devices have both input and output functionality. Digital or discrete I/O modules include on-off signals used in communication, user interface, or control.
I/O Modules and Instruments: Learn more

Product Name Notes
input module CP-E16-M12X2-5POL With 16 inputs. ATEX category Gas=II 3G, Explosion ignition protection type Gas=Ex nA IIC T5 X Gc, ATEX category Dust=II 3D, Explosion ignition protection type Dust=Ex tc...
input/output module CP-A04-M12-CL With 4 outputs ATEX category Gas=II 3G, Explosion ignition protection type Gas=Ex nA IIC T6 X Gc, ATEX category Dust=II 3D, Explosion ignition protection type Dust=Ex tc...
input/output module CP-E08-M12-CL With 8 inputs ATEX category Gas=II 3G, Explosion ignition protection type Gas=Ex nA IIC T6 X Gc, ATEX category Dust=II 3D, Explosion ignition protection type Dust=Ex tc...
input/output module CP-E08-M8-CL With 8 inputs ATEX category Gas=II 3G, Explosion ignition protection type Gas=Ex nA IIC T6 X Gc, ATEX category Dust=II 3D, Explosion ignition protection type Dust=Ex tc...
input/output module CP-E16-KL-CL With 16 inputs. CE mark (see declaration of conformity)=to EU directive for EMC, Corrosion resistance classification CRC=1 - Low corrosion stress, Authorisation=(* C-Tick, * c UL us...
Allows Festo IO-Link® products to be commissioned quickly and intuitively Compact, cost-effective, powerful Universal connections Galvanic isolation Connecting cables for almost all IO-Link® devices from Festo For IO-Link® devices with...
Individual components for the automation system CPX-E
Individual components for the electrical terminal CPX
Powerful processors combined with wide-screen technology Remote access, remote control FTP and HTTP servers Open for web and multimedia applications With touchscreen